Quectel Wireless Solutions Co., Ltd. RF Antennas YFGA018E3AM

Description
EMBEDDED ANTENNA, CERAMIC PATCH
Request a Quote Datasheet
Description
EMBEDDED ANTENNA, CERAMIC PATCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2958-YFGA018E3AM-ND - DigiKey
Thief River Falls, MN, United States
EMBEDDED ANTENNA, CERAMIC PATCH

EMBEDDED ANTENNA, CERAMIC PATCH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 2958-YFGA018E3AM-ND
Product Name RF Antennas
Applications GPS; GNSS
Primary Frequency Range 1572.0 MHz
Gain -0.3000 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT216 - iant216 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 6000.0 MHz
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details
Multi-Band Antennas - 2107151 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 698.0 to ? MHz
View Details