MAG MNT ANTENNA 5G 1.5M SMA M
1.7GHz, 4.15GHz LTE Whip, Straight RF Antenna 700MHz ~ 2.7GHz, 3.3GHz ~ 5GHz 3.5dBi, 3.5dBi SMA Male Connector Mount
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 2958-YE0028AA-ND | YE0028AA |
| Product Name | RF Antennas | RF Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; LTE | LTE |
| Primary Frequency Range | 1700.0 to 4150.0 MHz | |
| Gain | 3.5 dB | |
| VSWR | 3 :1 |
Right hand circular polarised