U.S. Plastic Corporation Datasheets for Industrial Valves

Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more

Page: 1 2 3 4
Product Name Notes
27.5 GPM at 30 psi and 37 GPM at 60 psi. To be used with 23068 Rod and 23069 Float Ball (sold separately).
3-Way poly ball valves are precision molded from polypropylene that is reinforced with fiber glass for additional strength. The self-aligning ball moves freely against the PTFE seats for smooth operation.
4.4 GPM at 20 psi and 7.2 GPM at 60 psi. To be used with 23159 Rod and 23160 Float Ball (sold separately).
7.7 GPM at 20 psi and 12.5 GPM at 60 psi. To be used with 23159 Rod and 23160 Float Ball (sold separately).
Actuated valves for industrial, agricultural and commercial markets. Ideal for quick shut-off in low pressure or vacuum lines. Valve can handle 20" Hg vacuum in closed position and 7" Hg...
All standard PVC bodies are made from NSF approved materials and replaceable seals are made of long-wearing, chemical resistant Santoprene rubber. Standard hardware is made of 18-8 stainless steel. Mini...
An economical shut-off valve that offers superior quality and dependability. For ultra-pure water systems to photographic processing equipment and laboratory use. Two-way flow, one-piece ball and stem. NSF listed. Full...
Automatically controls line pressure and compensates for variations in inlet pressure. If there is a pressure surge, the regulator will close down, lowering the flow and pressure; if the flow...
Both the inlet and the outlet are 1/4" FNPT. Body of check valve is .69" in diameter and 1.80" long. 1 PSI cracking pressure.
Both the inlet and the outlet are 1/4" FNPT. Body of check valve is .69" in diameter and 1.80" long. 1/3 PSI cracking pressure.
Control liquid level in all tanks with installation through tank wall or over the top of tank wall. Excellent for corrosive chemicals as they contain no metal parts in solution.
DEMA normally closed diaphragm operated mini-solenoid valve. Ideally suited for water or air service at operating pressures from 3 to 125 psi. Celcon registered plastic body construction, EPDM diaphragm and...
Full bore mechanism are especially designed for the Brewing and Soft Drinks industries and for potable water. Body and handle are acetal copolymer. O-rings are nitrile rubber. Collet is produced...
Inexpensive valves for industrial, agricultural, and commercial markets. Ideal for quick shut-off in low pressure or vacuum lines. Valve can handle 20" Hg vacuum in closed position and 7" Hg...
It can be present to open any desired pressure between 5-75 PSI. If line pressure does not reach the set relief pressure, the valve remains closed. When the pressure exceeds...
John Guest Speedfit PEX Pipe and Fittings PEX (cross linked polyethylene) pipe and fittings make plumbing easy and quick. Can be installed in three quick steps. 1 - Cut and...
LIQUIfit - 1/4" OD Tube x 1/4" NPTF Thread Female Connector Valve has a 1.4" overall height and 2.27" overall length. Thru hole is .19".
LIQUIfit - 3/8" OD Tube x 3/8" NPTF Thread Female Connector Valve has a 1.4" overall height and 2.51" overall length. Thru hole is .25".
LIQUIfit 1/4" OD Tube x 1/4" NPTF Thread Female Elbow Valve has a overall length of 1.74" an height of 2.05". Centerline to NPTF end is 1.15". Centerline to tube...
LIQUIfit 1/4" OD Tube x 1/4" NPTF Thread Male Connector Valve has an overall length of 2.40" and a height of 1.4". The thru hole is .19".
LIQUIfit 1/4" OD Tube x 1/4" NPTF Thread Male Elbow Valve has a overall length of 1.74" and height of 2.18". Centerline to NPTF end 1.28". Centerline to tube end...
LIQUIfit 1/4" OD Tube x 1/4" OD Tube Union Connector Valve has an overall length of 2.55" and a height of 1.4". Thru hole is .19".
LIQUIfit 1/4" OD Tube x 3/8" NPTF Thread Female Elbow Valve has a overall length of 1.74" an height of 2.18". Centerline to NPTF end is 1.28". Centerline to tube...
LIQUIfit 1/4" OD Tube x 3/8" NPTF Thread Male Connector Valve has an overall length of 2.40" and a height of 1.4". The thru hole is .19".
LIQUIfit 1/4" OD Tube x 3/8" NPTF Thread Male Elbow Valve has a overall length of 1.74" and height of 2.18". Centerline to NPTF end 1.28". Centerline to tube end...
LIQUIfit 1/4" OD Tube x 3/8" OD Tube Union Connector Valve has an overall length of 2.57" and a height of 1.4". Thru hole is .19".
LIQUIfit 3/8" OD Tube x 1/4" NPTF Thread Female Elbow Valve has a overall length of 1.85" an height of 2.05". Centerline to NPTF end is 1.15". Centerline to tube...
LIQUIfit 3/8" OD Tube x 1/4" NPTF Thread Male Connector Valve has an overall length of 2.51" and a height of 1.4". The thru hole is .25".
LIQUIfit 3/8" OD Tube x 1/4" NPTF Thread Male Elbow Valve has a overall length of 1.85" and height of 2.18". Centerline to NPTF end 1.28". Centerline to tube end...
LIQUIfit 3/8" OD Tube x 3/8" NPTF Thread Female Elbow Valve has a overall length of 1.85" an height of 2.18". Centerline to NPTF end is 1.28". Centerline to tube...
LIQUIfit 3/8" OD Tube x 3/8" NPTF Thread Male Connector Valve has an overall length of 2.51" and a height of 1.4". The thru hole is .25".
LIQUIfit 3/8" OD Tube x 3/8" OD Tube Union Connector Valve has an overall length of 2.67" and a height of 1.4". Thru hole is .25".
LIQUIfit is a revolutionary fitting for water systems that solves a number of problems associated with push to connect fittings used for water treatment, reverse osmosis, and filtration applications. Its...
Low Flow: 42 GPM at 30 psi and 56 GPM at 60 psi. High Flow: 51 GPM at 30 psi and 69 GPM at 60 psi. To be used with...
Low Flow: 85 GPM at 20 psi and 124 GPM at 50 psi. High Flow: 90 GPM at 20 psi and 145 GPM at 50 psi. To be used with...
Manual, 2-way PVC full port ball valves with either solvent cement socket or threaded end connections. Size range 1/2"-2". 232 psi socket and 150 psi threaded pressure ratings. PVC with...
Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .312. The 226 Series Two-Way Ball Valve design promotes multiple configurations to fit the exact end use...
Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .312. The 326 Series Three-Way Ball Valve design promotes multiple configurations to fit the exact end use...
Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .375. The 629 Series Three-Way Trunnion Ball Valve design promotes multiple configurations to fit the exact end...
Maximum operating pressure 125 psi. Maximum operating temperature 140F. Ball through hole diameter .375. Valve design promotes multiple configurations to fit the exact end use application. The T-handle and ball...
Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .437. The 350 Series Three-Way Ball Valve design promotes multiple configurations to fit the exact end use...
Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .437. The 689 Series T-Link Valve design promotes multiple configurations to fit the exact end use application.
Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .500. The 250 Series Two-Way Ball Valve design promotes multiple configurations to fit the exact end use...
Maximum operating pressure 125 psi. Maximum operating temperature 140F. NSF listed. Opening diameter is 5/16".
Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Seat Area Open Diameter .438. The 694 Series Check Valve covers a wide range of air and fluid applications. The 694...
Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F.Ball Through Hole Diameter .375. The 628 Series Two-Way Trunnion Ball Valve design promotes multiple configurations to fit the exact end use...
Maximum Operating Pressure 140 psi. Maximum Operating Temperature 140F. Seat Area Open Diameter .250. The 426 Series Check Valve design promotes multiple configurations to fit the exact end use application.
Maximum PSI: 100
Maximum PSI: 150
Maximum PSI: 75
Meters fluid flow in flexible tubing from zero to full flow using easy to read metered scale on valve body. No fittings, or cutting required.
Polypropylene and Kynar housing with Viton diaphragm. Will work with vacuum between 2 and 29 in. Hg. and pressures from 1 psi up to 150psi. .5 lb. cracking pressure on...
Praher K6 thermoplastic wafer check valves are available in sizes 2" though 8" with maximum operating pressure of 150 psi at 72 F, non-shock. The valve does not require a...
Prevent reversal of flow. Similar in function to a ball check valve. Minimum of 2 lb. of positive back pressure seats the disc o-ring onto a precision machined seat. Hex...
Prevents back-flow in flexible tubing. Operates in any position, but works best at 10" to 28" Hg vacuum. Made of polyethylene. #64001 has polyethylene disk; #64004 has neoprene disk. Not...
Shutoff designs promote multiple configurations to fit the exact end use application. Shutoffs are inexpensive Female Garden Hose to Male Garden Hose valves designed for indoor or outdoor use. Shutoffs...
Single Union Polypropylene Ball Valves features precision molded in glass reinforced polypropylene, for strength and chemical resistance. The PTFE seats assist with smooth operation and proper sealing characteristics; and EPDM...
SMC 3/8" Brass Two-Way Ball Valve Series 038The 038 Series Two-Way Ball Valve compact design promotes multiple configurations to fit the exact end use application. The 038 Ball Valve Series...
Standard and full port "Stubby Valves" are lightweight and feature a unique, patented design. They have a glass filled polypropylene body, stainless steel bolts, and 100% PTFE seats. Valves have...
The 027 Series Two-Way Ball Valve compact design promotes multiple configurations to fit the exact end use application. The 027 Ball Valve Series is rated to 500 psi and will...
The 038 Series Two-Way Ball Valve compact design promotes multiple configurations to fit the exact end use application. The 038 Ball Valve Series is rated to 500 psi and will...
The 052 Series Two-Way Ball Valve compact design has a one piece body construction to cover 1/2" NPT end configuration applications. The 052 Ball Valve Series is rated to 500...
The 074 series two-way ball valve design promotes multiple configurations to fit the exact end use application. The Inlet Seal is Santoprene. The Outlet Seal is PTFE. The Body and...
The 2000 Series Stainless Two-Way Ball Valve features a two-piece body and end construction that support flow and pressure in either direction. Rated to 500 PSI and will support flow...
The 226 Series Two-Way Ball Valve design promotes multiple configurations to fit the exact end use application. The Flag Handle is standard. Maximum operating pressure 125 psi. Maximum operating temperature...
The 3/8" Hose Barb straight thru inline body is .88" high 2" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F to...
The 3000 Series Stainless Two-Way Ball Valve features a two-piece body and end construction that support flow and pressure in either direction. Rated to 500 PSI and will support flow...
The 425 Series Two-Way Ball Valve design promotes multiple configurations to fit the exact end use application. Gray PVC is the standard material and is an NSF Standard 61 Approved...
The 5/16" Hose Barb straight thru inline body is .88" high and 2" long. It has 1/4" flow. Rated for vacuum to 250 psi, 17.3 bar. Temperature rated from -40F...
The 586 series needle valve compact design promotes multiple configurations to fit the exact end use application. Rated to 125 psi. They have a 2.5 tip except for the 22299...
The 639 series three-way ball valve design promotes multiple configurations to fit the exact end use application. The 639 Series Valve is designed as a panel mount diverter valve. The...
The 695 series is a general purpose check valve that operates in any position, horizontal or vertical. A great low-resistance, high flow check valve where space is limited. Available in...
The Bobby Series Valves are miniature float valves. They come standard with a nitrile plunger seal and feature a standard 1/8 orifice size. Construction: brass body, stainless steel seat, and...
The Bobby T Series Valves are miniature float valves. They come standard with a nitrile plunger seal and feature a standard 1/8 orifice size. Construction: brass body, stainless steel seat,...
The design promotes multiple configurations to fit the exact end use application. Shutoffs are inexpensive Female Garden Hose to Male Garden Hose valves designed for indoor or outdoor use. The...
The Dry-Disconnect Ball Valves are designed for safe and easy spill free connections. The "double ball" design allows maximum flow, while the cam lever style of connection is the most...
The Full Port Electric Ball Valves Features a 316 stainless steel ball & stem, with stainless steel hardware. Fiberglass reinforced polypropylene and glass reinforced PTFE seats. Includes FKM (viton type)...
The Micro Valves features a 90 rotating handle. The precision molded polypropylene is reinforced with fiberglass for additional strength. Includes standard FKM (viton type) seats and O-rings. Max pressure rating...
The R400 Series is a high capacity float valve with male NPT inlet and outlet connections. The model features an adjustable short arm for customizing water level. Applications include cooling...
These miniature float valves are the smallest valve and float assemblies in the Bobby line. They are NSF listed as food service equipment and are ideal for applications where caustic...
These polypropylene check valves have a one piece construction. Valves are rated to 150 PSI maximum. They have a 1-2 PSI spring. Polypropylene is glass filled and the gasket materials...
This 1" valve is made with 316 stainless steel and PTFE seals and seats. They have a blow-out proof stem. Valves are 100% tested by air, underwater at 100 P.S.I.
This 1/2" valve is made with 316 stainless steel and PTFE seals and seats. They have a blow-out proof stem. Valves are 100% tested by air, underwater at 100 P.S.I.
This 1/4" TrueSeal Check Valve is 2" long and .66" in diameter.
This 1/4" valve is made with 316 stainless steel and PTFE seals and seats. They have a blow-out proof stem. Valves are 100% tested by air, underwater at 100 P.S.I.
This 3/4" valve is made with 316 stainless steel and PTFE seals and seats. They have a blow-out proof stem. Valves are 100% tested by air, underwater at 100 P.S.I.
This 3/8" TrueSeal Check Valve is 2.15" long and .80" diameter.
This 3/8" valve is made with 316 stainless steel and PTFE seals and seats. They have a blow-out proof stem. Valves are 100% tested by air, underwater at 100 P.S.I.
This 5/16" TrueSeal Check Valve is 2.10" long and .70" diameter.
This check valve has a 1/2"FNPT inlet and outlet. This body is 1" diameter and 2.55" long. 1 PSI cracking pressure.
This check valve has a 1/2"FNPT inlet and outlet. This body is 1" diameter and 2.55" long. 1/3 PSI cracking pressure.
This check valve has a 3/8"FNPT inlet and a 3/8"MNPT outlet. The body is .87" diameter and 1.69" long. 1 PSI cracking pressure.
This check valve has a 3/8"MNPT inlet and a 3/8"FNPT outlet. The body is .87" diameter and 1.69" long. 1 PSI cracking pressure.
This check valve has a 3/8"MNPT inlet and a 3/8"MNPT outlet. The body is .69" diameter and 1.70" long. 1 PSI cracking pressure.
This is a Speedfit-to-Female NPT Adaptor shut-off valve. The working pressure is 0 to 150 psi and the working temperature is 33F to 140F. These valves are not for use...
This is a Speedfit-to-Male NPT Adaptor shut-off valve. The working pressure is 0 to 150 psi and the working temperature is 33F to 140F. These valves are not for use...
This is a Speedfit-to-Speedfit Connector shut-off valve. The working pressure is 0 to 150 psi and the working temperature is 33 F to 140 F. These valves are not for...
This lightweight hose end valve is for convenient transfer of liquids into drums, tanks, etc. It has a 90 angled end flange with 8" long polypropylene fill spout. Bolts are...
This Par-Barb Polypropylene Ball Valve - 1/2" Hose Barb x 1/2" Hose Barb is 2.91" in length, 1.42" in height and 1.00" in width overall. Thru hole size is .25".
This Par-Barb Polypropylene Ball Valve - 1/4" Hose Barb x 1/4" Female NPTF is 2.76" in length, 1.41" in height and 1.00" in width overall. The thru hole size is...
This Par-Barb Polypropylene Ball Valve - 1/4" Hose Barb x 1/4" Hose Barb is 2.91" in length, 1.42" in height and 1.00" width overall. The thru hole size is .15".
This Par-Barb Polypropylene Ball Valve - 1/4" Hose Barb x 1/4" Male NPTF is 2.79" in length, 1.42" in height and 1.00" in width. Thru hole size is .15".
This Par-Barb Polypropylene Ball Valve - 1/4" Liquifit OD Tube X 1/4" Hose Barb is 2.40" in length, 1.42" in height and 1" in width overall. The thru hole is...
This Par-Barb Polypropylene Ball Valve - 3/8" Hose Barb x 3/8" Female NPTF is 2.79" in length, 1.41" in height and 1.00 in width overall. The thru hole size is...
This Par-Barb Polypropylene Ball Valve - 3/8" Hose Barb x 3/8" Hose Barb is 2.91" in length, 1.42" in height and 1.00" in width overall. Thru hole sizes is .19".
This Par-Barb Polypropylene Ball Valve - 3/8" Hose Barb x 3/8" Male NPTF is 2.79" in length, 1.42" in height and 1.00" in width. Thru hole size is .19".
This Par-Barb Polypropylene Ball Valve - 3/8" Liquifit OD Tube X 3/8" Hose Barb is 2.63" in length, 1.42" in height and 1" in width overall. The thru hole is...
This Par-Barb Polypropylene Elbow Ball Valve - 1/4" Hose Barb x 1/4" Female NPTF is 2.13" in length and 2.05" in height overall. The thru hole is .15".
This Par-Barb Polypropylene Elbow Ball Valve - 1/4" Hose Barb x 1/4" Male NPTF is 2.13" in length and 2.18" in height overall. Thru hole sizes is .15".
This Par-Barb Polypropylene Elbow Ball Valve - 3/8" Hose Barb x 1/4" Female NPTF is 2.13" in length and 2.05" in height overall. The thru hole is .15".
This Par-Barb Polypropylene Elbow Ball Valve - 3/8" Hose Barb x 3/8" Female NPTF is 2.13" in length and 2.05" in height overall. The thru hole is .19".
This Par-Barb Polypropylene Elbow Ball Valve - 3/8" Hose Barb x 3/8" Male NPTF is 2.13" in length and 2.18" in height overall. Thru hole size is .19".
This valve has a 1/2"FNPT inlet and a 1/2"MNPT outlet. Valve body is 1" diameter and 1.86" long. 1 PSI cracking pressure.
This valve has a 1/2"FNPT inlet and a 1/2"MNPT outlet. Valve body is 1" diameter and 1.86" long. 1/3 PSI cracking pressure.
This valve has a 1/2"FNPT inlet and outlet. Valve body is .56"diameter and 1.38" long. 1 PSI cracking pressure.
This valve has a 1/2"FNPT inlet and outlet. Valve body is .56"diameter and 1.38" long. 1/3 PSI cracking pressure.
This valve has a 1/2"MNPT inlet and a 1/2"FNPT outlet. Valve body is 1" diameter and 1.86" long. 1 PSI cracking pressure.
This valve has a 1/2"MNPT inlet and a 1/2"FNPT outlet. Valve body is 1" diameter and 1.86" long. 1/3 PSI cracking pressure.
This valve has a 1/2"MNPT inlet and a 1/2"MNPT outlet. Valve body is .87" diameter and 2.00" long. 1 PSI cracking pressure.
This valve has a 1/2"MNPT inlet and a 1/2"MNPT outlet. Valve body is .87" diameter and 2.00" long. 1/2 PSI cracking pressure.
This valve has a 1/2"MNPT inlet and a 1/2"MNPT outlet. Valve body is .87" diameter and 2.00" long. 1/3 PSI cracking pressure.
This valve has a 1/4"FNPT inlet and a 1/4"MNPT outlet. Valve body is .69" diameter and 1.38" long. 1 PSI cracking pressure.
This valve has a 1/4"FNPT inlet and a 1/4"MNPT outlet. Valve body is .69" diameter and 1.38" long. 1/3 PSI cracking pressure.
This valve has a 1/4"FNPT inlet and outlet. Valve body is .87" diameter and 2.25" long. 1 PSI cracking pressure.
This valve has a 1/4"FNPT inlet and outlet. Valve body is .87" diameter and 2.25" long. 1/3 PSI cracking pressure.
This valve has a 1/4"MNPT inlet and a 1/4"FNPT outlet. Valve body is .69" diameter and 1.63" long. 1 PSI cracking pressure.
This valve has a 1/4"MNPT inlet and a 1/4"FNPT outlet. Valve body is .69" diameter and 1.63" long. 1/3 PSI cracking pressure.
This valve has a 1/4"MNPT inlet and a 1/4"MNPT outlet. Valve body is .56" diameter and 1.50" long. 1 PSI cracking pressure.
This valve has a 1/4"MNPT inlet and a 1/4"MNPT outlet. Valve body is .56" diameter and 1.50" long. 1/3 PSI cracking pressure.
This valve has a 1/8"FNPT inlet and a 1/8"MNPT outlet. Valve body is .56" diameter and 1.06" long. 1 PSI cracking pressure.
This valve has a 1/8"FNPT inlet and a 1/8"MNPT outlet. Valve body is .56" diameter and 1.06" long. 1/3 PSI cracking pressure.
This valve has a 1/8"MNPT inlet and a 1/8"FNPT outlet. Valve body is .56" diameter and 1.06" long. 1 PSI cracking pressure.
This valve has a 1/8"MNPT inlet and a 1/8"FNPT outlet. Valve body is .56" diameter and 1.06" long. 1/3 PSI cracking pressure.
This valve has a 1/8"MNPT inlet and a 1/8"MNPT outlet. Valve body is .44" diameter and 1.19" long. 1 PSI cracking pressure.
This valve has a 1/8"MNPT inlet and a 1/8"MNPT outlet. Valve body is .44" diameter and 1.19" long. 1/3 PSI cracking pressure.
This valve has a 3/8"FNPT inlet and outlet. Valve body is .87" diameter and 2.25" long. 1/3 PSI cracking pressure.
This valve has a 5/16" hose barb inlet and a 5/16" hose barb outlet. Valve body is .72" diameter and 2.37" long. 1 PSI cracking pressure.
This valve is 1/2" Thread Male Compression X 3/8" Thread Female Compression x 1/4" Tube OD. The conversion adapters can be threaded to either side of the valve to make...
This valve is 1/2" Thread Male Compression X 3/8" Thread Female Compression x 3/8" Tube OD. The conversion adapters can be threaded to either side of the valve to make...
This valve is 3/8" Thread Male Compression X 3/8" Thread Female Compression x 1/4" Tube OD.
This valve is 3/8" Thread Male Compression X 3/8" Thread Female Compression x 3/8" Tube OD.
Valve features an ultra-compact double block design, and full port bi-directional operation. The true union design allows the valve to be easily removed from the piping system and fully serviced.
Valve uses fluid pressure, as opposed to a lever arm and ball, as the force to close the valve. The valve body is made of durable glass-filled nylon 6/6. Internal...
Valves are very easy to maintain by allowing for easy removal from a piping system without breaking down the piping connections. Just unscrew the assembly nuts and lift the valve...
Valves have a PVC body with PP ball. They provide reliable tank air venting and they prevent tank overflow. They have a hollow, floating ball design. It closes at 0...
Valves have stainless steel bolts and are made of precision molded polypropylene. Polypropylene is reinforced with fiberglass for additional strength. The self-aligning ball moves freely against the PTFE seats for...

<< Prev Next >>