U.S. Plastic Corporation Banjo Single Union Polypropylene Ball Valves 30796

Description
Single Union Polypropylene Ball Valves features precision molded in glass reinforced polypropylene, for strength and chemical resistance. The PTFE seats assist with smooth operation and proper sealing characteristics; and EPDM O-rings to handle most fertilizers and many chemicals. Includes a Double O-ring in stem area for extra sealing protection in the larger sizes. The interlocking body and end plate to allow easy thread connection when installing valves. Maximum operating pressure 100 P.S.I. at 70F.
Description
Single Union Polypropylene Ball Valves features precision molded in glass reinforced polypropylene, for strength and chemical resistance. The PTFE seats assist with smooth operation and proper sealing characteristics; and EPDM O-rings to handle most fertilizers and many chemicals. Includes a Double O-ring in stem area for extra sealing protection in the larger sizes. The interlocking body and end plate to allow easy thread connection when installing valves. Maximum operating pressure 100 P.S.I. at 70F.

Suppliers

Company
Product
Description
Supplier Links
Banjo Single Union Polypropylene Ball Valves - 30796 - U.S. Plastic Corporation
Lima, OH, USA
Banjo Single Union Polypropylene Ball Valves
30796
Banjo Single Union Polypropylene Ball Valves 30796
Single Union Polypropylene Ball Valves features precision molded in glass reinforced polypropylene, for strength and chemical resistance. The PTFE seats assist with smooth operation and proper sealing characteristics; and EPDM O-rings to handle most fertilizers and many chemicals. Includes a Double O-ring in stem area for extra sealing protection in the larger sizes. The interlocking body and end plate to allow easy thread connection when installing valves. Maximum operating pressure 100 P.S.I. at 70F.

Single Union Polypropylene Ball Valves features precision molded in glass reinforced polypropylene, for strength and chemical resistance. The PTFE seats assist with smooth operation and proper sealing characteristics; and EPDM O-rings to handle most fertilizers and many chemicals. Includes a Double O-ring in stem area for extra sealing protection in the larger sizes. The interlocking body and end plate to allow easy thread connection when installing valves. Maximum operating pressure 100 P.S.I. at 70F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 30796
Product Name Banjo Single Union Polypropylene Ball Valves
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

HVXM Large Body PTFE Valve - 36758 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
JR1000 Series UHP Ultra High Purity Single Stage Pressure Reducing Regulator And Low To Intermediate Flow -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 3500.00 psi (2463 m H2O)
View Details
High Flow Rate Brass Spring Loaded Foot Valve - 110102-3/8 - Bonomi North America, Inc.
Specs
Valve Type Foot Valve; Check
Primary Material Brass / Bronze
Valve Size 0.38 inch (9.52 mm)
View Details
1 1/4 to 1 1/2 in. Size Range Polypropylene Ball Valve Handle|Master File - HA POLY150 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Valve Size 1.25 to 1.50 inch (31.75 to 38.10 mm)
View Details