U.S. Plastic Corporation Banjo Polypropylene Dry-Disconnect Ball Valves 31170

Description
The Dry-Disconnect Ball Valves are designed for safe and easy spill free connections. The "double ball" design allows maximum flow, while the cam lever style of connection is the most recognized fluid connector. The handles interlock making it easy to identify which handle opens or closes first. No guessing involved! The two Dry-Mate halves couple together with cam levers for positive engagement. These valves are lightweight, economical and easy to use with a wide range of chemical resistance. The maximum operating pressure 100 psi at 70F or 70 psi @ 150F; spillage data 2" = 2ml.
Description
The Dry-Disconnect Ball Valves are designed for safe and easy spill free connections. The "double ball" design allows maximum flow, while the cam lever style of connection is the most recognized fluid connector. The handles interlock making it easy to identify which handle opens or closes first. No guessing involved! The two Dry-Mate halves couple together with cam levers for positive engagement. These valves are lightweight, economical and easy to use with a wide range of chemical resistance. The maximum operating pressure 100 psi at 70F or 70 psi @ 150F; spillage data 2" = 2ml.

Suppliers

Company
Product
Description
Supplier Links
Banjo Polypropylene Dry-Disconnect Ball Valves - 31170 - U.S. Plastic Corporation
Lima, OH, USA
Banjo Polypropylene Dry-Disconnect Ball Valves
31170
Banjo Polypropylene Dry-Disconnect Ball Valves 31170
The Dry-Disconnect Ball Valves are designed for safe and easy spill free connections. The "double ball" design allows maximum flow, while the cam lever style of connection is the most recognized fluid connector. The handles interlock making it easy to identify which handle opens or closes first. No guessing involved! The two Dry-Mate halves couple together with cam levers for positive engagement. These valves are lightweight, economical and easy to use with a wide range of chemical resistance. The maximum operating pressure 100 psi at 70F or 70 psi @ 150F; spillage data 2" = 2ml.

The Dry-Disconnect Ball Valves are designed for safe and easy spill free connections. The "double ball" design allows maximum flow, while the cam lever style of connection is the most recognized fluid connector. The handles interlock making it easy to identify which handle opens or closes first. No guessing involved! The two Dry-Mate halves couple together with cam levers for positive engagement. These valves are lightweight, economical and easy to use with a wide range of chemical resistance. The maximum operating pressure 100 psi at 70F or 70 psi @ 150F; spillage data 2" = 2ml.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 31170
Product Name Banjo Polypropylene Dry-Disconnect Ball Valves
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

HV Standard PTFE Valve - 86738 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
DPR1 Ultra High Purity Two Stage Dual Stage Pressure Reducing Regulator Semiconductor Grade Regulators -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Media Gas
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
1.25
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; PVC
Media Water; Gas; Air
View Details
1/2 in. Size Polypropylene Ball Valve 4-Bolt Design|Master File - PPBV050 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 0.50 inch (12.70 mm)
View Details