U.S. Plastic Corporation Hayward Pressure Regulators 22104

Description
Automatically controls line pressure and compensates for variations in inlet pressure. If there is a pressure surge, the regulator will close down, lowering the flow and pressure; if the flow is reduced because of a drop in the system pressure, the regulator will open to allow more flow. FKM o-rings. Threaded. Operation between 5 - 75 PSI, max inlet PSI of 150. CPVC available, contact us for a quote.
Description
Automatically controls line pressure and compensates for variations in inlet pressure. If there is a pressure surge, the regulator will close down, lowering the flow and pressure; if the flow is reduced because of a drop in the system pressure, the regulator will open to allow more flow. FKM o-rings. Threaded. Operation between 5 - 75 PSI, max inlet PSI of 150. CPVC available, contact us for a quote.

Suppliers

Company
Product
Description
Supplier Links
Hayward Pressure Regulators - 22104 - U.S. Plastic Corporation
Lima, OH, USA
Hayward Pressure Regulators
22104
Hayward Pressure Regulators 22104
Automatically controls line pressure and compensates for variations in inlet pressure. If there is a pressure surge, the regulator will close down, lowering the flow and pressure; if the flow is reduced because of a drop in the system pressure, the regulator will open to allow more flow. FKM o-rings. Threaded. Operation between 5 - 75 PSI, max inlet PSI of 150. CPVC available, contact us for a quote.

Automatically controls line pressure and compensates for variations in inlet pressure. If there is a pressure surge, the regulator will close down, lowering the flow and pressure; if the flow is reduced because of a drop in the system pressure, the regulator will open to allow more flow. FKM o-rings. Threaded. Operation between 5 - 75 PSI, max inlet PSI of 150. CPVC available, contact us for a quote.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 22104
Product Name Hayward Pressure Regulators
Primary Material PVC
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Resilient Seated Gate Valves C515/C509 - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 2.00 to 54.00 inch (50.80 to 1371.60 mm)
Actuation Electric; Direct-Drive Handwheel or 2” Operating Nut, Spur or Bevel Gear, Electric Motor Operator
View Details
VALVES - BP-038-CPVC-T-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.38 inch (9.52 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details