U.S. Plastic Corporation PVC Two-Way Ball Valve 3/4" FNPT x 3/4" MNPT FKM 22361

Description
The 074 series two-way ball valve design promotes multiple configurations to fit the exact end use application. The Inlet Seal is Santoprene. The Outlet Seal is PTFE. The Body and handle is made of standard gray PVC. NSF Standard 61 approved materials. Max operating pressure 125 PSI at 140. Ball through hole diameter .750".
Description
The 074 series two-way ball valve design promotes multiple configurations to fit the exact end use application. The Inlet Seal is Santoprene. The Outlet Seal is PTFE. The Body and handle is made of standard gray PVC. NSF Standard 61 approved materials. Max operating pressure 125 PSI at 140. Ball through hole diameter .750".

Suppliers

Company
Product
Description
Supplier Links
PVC Two-Way Ball Valve 3/4
Lima, OH, USA
PVC Two-Way Ball Valve 3/4" FNPT x 3/4" MNPT FKM
22361
PVC Two-Way Ball Valve 3/4" FNPT x 3/4" MNPT FKM 22361
The 074 series two-way ball valve design promotes multiple configurations to fit the exact end use application. The Inlet Seal is Santoprene. The Outlet Seal is PTFE. The Body and handle is made of standard gray PVC. NSF Standard 61 approved materials. Max operating pressure 125 PSI at 140. Ball through hole diameter .750".

The 074 series two-way ball valve design promotes multiple configurations to fit the exact end use application. The Inlet Seal is Santoprene. The Outlet Seal is PTFE. The Body and handle is made of standard gray PVC. NSF Standard 61 approved materials. Max operating pressure 125 PSI at 140. Ball through hole diameter .750".

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 22361
Product Name PVC Two-Way Ball Valve 3/4" FNPT x 3/4" MNPT FKM
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

PSD/4 Valve - 9998-01 - Hamilton Company
Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; CTFE/ETFE
Media Chemical
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details