U.S. Plastic Corporation SMC PVC Two-Way Tru-union Ball Valves - 250 Series 22145

Description
Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .500. The 250 Series Two-Way Ball Valve design promotes multiple configurations to fit the exact end use application. Gray PVC is the standard material and is an NSF Standard The Lever Handle is standard.
Description
Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .500. The 250 Series Two-Way Ball Valve design promotes multiple configurations to fit the exact end use application. Gray PVC is the standard material and is an NSF Standard The Lever Handle is standard.

Suppliers

Company
Product
Description
Supplier Links
SMC PVC Two-Way Tru-union Ball Valves - 250 Series - 22145 - U.S. Plastic Corporation
Lima, OH, USA
SMC PVC Two-Way Tru-union Ball Valves - 250 Series
22145
SMC PVC Two-Way Tru-union Ball Valves - 250 Series 22145
Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .500. The 250 Series Two-Way Ball Valve design promotes multiple configurations to fit the exact end use application. Gray PVC is the standard material and is an NSF Standard The Lever Handle is standard.

Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .500. The 250 Series Two-Way Ball Valve design promotes multiple configurations to fit the exact end use application. Gray PVC is the standard material and is an NSF Standard The Lever Handle is standard.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 22145
Product Name SMC PVC Two-Way Tru-union Ball Valves - 250 Series
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

HVX Large Body Panel Mount PTFE Valve - 86911 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
Stainless Steel Ultra High Purity (UHP) High Pressure Manual Diaphragm Valve -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Diaphragm
Primary Material Stainless Steel
Media Gas
View Details
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
1 1/4 to 1 1/2 in. Size Range Polypropylene Ball Valve Handle|Master File - HA POLY150 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Valve Size 1.25 to 1.50 inch (31.75 to 38.10 mm)
View Details