U.S. Plastic Corporation Standard and Full Port Ball Valves "Stubby Valve" 30856

Description
Standard and full port "Stubby Valves" are lightweight and feature a unique, patented design. They have a glass filled polypropylene body, stainless steel bolts, and 100% PTFE seats. Valves have FKM seals with the exception of #30856 which has a PTFE seal. The maximum operating pressure for these valves is 100 PSI at 70F and 75 PSI at 150F.
Description
Standard and full port "Stubby Valves" are lightweight and feature a unique, patented design. They have a glass filled polypropylene body, stainless steel bolts, and 100% PTFE seats. Valves have FKM seals with the exception of #30856 which has a PTFE seal. The maximum operating pressure for these valves is 100 PSI at 70F and 75 PSI at 150F.

Suppliers

Company
Product
Description
Supplier Links
Standard and Full Port Ball Valves
Lima, OH, USA
Standard and Full Port Ball Valves "Stubby Valve"
30856
Standard and Full Port Ball Valves "Stubby Valve" 30856
Standard and full port "Stubby Valves" are lightweight and feature a unique, patented design. They have a glass filled polypropylene body, stainless steel bolts, and 100% PTFE seats. Valves have FKM seals with the exception of #30856 which has a PTFE seal. The maximum operating pressure for these valves is 100 PSI at 70F and 75 PSI at 150F.

Standard and full port "Stubby Valves" are lightweight and feature a unique, patented design. They have a glass filled polypropylene body, stainless steel bolts, and 100% PTFE seats. Valves have FKM seals with the exception of #30856 which has a PTFE seal. The maximum operating pressure for these valves is 100 PSI at 70F and 75 PSI at 150F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 30856
Product Name Standard and Full Port Ball Valves "Stubby Valve"
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Inert Gas Sampling Valve - 86580 - Hamilton Company
Specs
Valve Type Sampling
Media Gas; Inert Gas
View Details
High Purity High Flow Pressure Control Regulators & Valves Gas Stick Assemblies JSR-2TG Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Control Valve; Shut Off
Primary Material Stainless Steel
Media Gas
View Details
Full Port 3 pc. Carbon Steel Ball Valve - 610LL-1 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Steel
Media Steam
View Details
2 to 4 in. Size Range Polypropylene Ball Valve Handle|Master File - HA POLY200 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Valve Size 2.00 to 4.00 inch (50.80 to 101.60 mm)
View Details