U.S. Plastic Corporation SMC Black Polypropylene Two-Way Ball Valves - 226 Series 22271

Description
The 226 Series Two-Way Ball Valve design promotes multiple configurations to fit the exact end use application. The Flag Handle is standard. Maximum operating pressure 125 psi. Maximum operating temperature 140F. Ball through hole diameter .312. Promotes multiple configurations to fit the exact end use application. Black glass filled Polypropylene for chemical resistance applications. Not for vacuum.
Description
The 226 Series Two-Way Ball Valve design promotes multiple configurations to fit the exact end use application. The Flag Handle is standard. Maximum operating pressure 125 psi. Maximum operating temperature 140F. Ball through hole diameter .312. Promotes multiple configurations to fit the exact end use application. Black glass filled Polypropylene for chemical resistance applications. Not for vacuum.

Suppliers

Company
Product
Description
Supplier Links
SMC Black Polypropylene Two-Way Ball Valves - 226 Series - 22271 - U.S. Plastic Corporation
Lima, OH, USA
SMC Black Polypropylene Two-Way Ball Valves - 226 Series
22271
SMC Black Polypropylene Two-Way Ball Valves - 226 Series 22271
The 226 Series Two-Way Ball Valve design promotes multiple configurations to fit the exact end use application. The Flag Handle is standard. Maximum operating pressure 125 psi. Maximum operating temperature 140F. Ball through hole diameter .312. Promotes multiple configurations to fit the exact end use application. Black glass filled Polypropylene for chemical resistance applications. Not for vacuum.

The 226 Series Two-Way Ball Valve design promotes multiple configurations to fit the exact end use application. The Flag Handle is standard. Maximum operating pressure 125 psi. Maximum operating temperature 140F. Ball through hole diameter .312. Promotes multiple configurations to fit the exact end use application. Black glass filled Polypropylene for chemical resistance applications. Not for vacuum.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 22271
Product Name SMC Black Polypropylene Two-Way Ball Valves - 226 Series
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Solid Wedge Gate Valve - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 48.00 inch (76.20 to 1219.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
VALVES - BP-050-CPVC-T-U - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.50 inch (12.70 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details