U.S. Plastic Corporation Registered PVC Y-Style Check Valve 22179

Description
Prevent reversal of flow. Similar in function to a ball check valve. Minimum of 2 lb. of positive back pressure seats the disc o-ring onto a precision machined seat. Hex cap makes easy clean out. 150 PSI at 70F. Available in CPVC, contact us for a quote.
Description
Prevent reversal of flow. Similar in function to a ball check valve. Minimum of 2 lb. of positive back pressure seats the disc o-ring onto a precision machined seat. Hex cap makes easy clean out. 150 PSI at 70F. Available in CPVC, contact us for a quote.

Suppliers

Company
Product
Description
Supplier Links
Registered PVC Y-Style Check Valve - 22179 - U.S. Plastic Corporation
Lima, OH, USA
Registered PVC Y-Style Check Valve
22179
Registered PVC Y-Style Check Valve 22179
Prevent reversal of flow. Similar in function to a ball check valve. Minimum of 2 lb. of positive back pressure seats the disc o-ring onto a precision machined seat. Hex cap makes easy clean out. 150 PSI at 70F. Available in CPVC, contact us for a quote.

Prevent reversal of flow. Similar in function to a ball check valve. Minimum of 2 lb. of positive back pressure seats the disc o-ring onto a precision machined seat. Hex cap makes easy clean out. 150 PSI at 70F. Available in CPVC, contact us for a quote.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 22179
Product Name Registered PVC Y-Style Check Valve
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Resilient Seated Gate Valves C515/C509 - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 2.00 to 54.00 inch (50.80 to 1371.60 mm)
Actuation Electric; Direct-Drive Handwheel or 2” Operating Nut, Spur or Bevel Gear, Electric Motor Operator
View Details
VALVES - BP-075-CPVC-T-SW-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.75 inch (19.05 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details