Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .312. The 326 Series Three-Way Ball Valve design promotes multiple configurations to fit the exact end use application. The bottom port is common and the 326 Series can be used as a diverter or selecting valve. The handle has 180 rotation and lies over the open port. When the handle is rotated 90 from either port, flow is shut off to both ports. Gray PVC is the standard material and is an NSF Standard 61 Approved Material. Not for vacuum.
| U.S. Plastic Corporation | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 22261 |
| Product Name | PVC Three-Way Ball Valves 326 Series |
| Valve Type | Ball |