U.S. Plastic Corporation 20998 22348

Description
Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .312. The 326 Series Three-Way Ball Valve design promotes multiple configurations to fit the exact end use application. The bottom port is common and the 326 Series can be used as a diverter or selecting valve. The handle has 180 rotation and lies over the open port. When the handle is rotated 90 from either port, flow is shut off to both ports. Gray PVC is the standard material and is an NSF Standard 61 Approved Material. Not for vacuum.
Description
Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .312. The 326 Series Three-Way Ball Valve design promotes multiple configurations to fit the exact end use application. The bottom port is common and the 326 Series can be used as a diverter or selecting valve. The handle has 180 rotation and lies over the open port. When the handle is rotated 90 from either port, flow is shut off to both ports. Gray PVC is the standard material and is an NSF Standard 61 Approved Material. Not for vacuum.

Suppliers

Company
Product
Description
Supplier Links
20998 22348
Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .312. The 326 Series Three-Way Ball Valve design promotes multiple configurations to fit the exact end use application. The bottom port is common and the 326 Series can be used as a diverter or selecting valve. The handle has 180 rotation and lies over the open port. When the handle is rotated 90 from either port, flow is shut off to both ports. Gray PVC is the standard material and is an NSF Standard 61 Approved Material. Not for vacuum.

Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .312. The 326 Series Three-Way Ball Valve design promotes multiple configurations to fit the exact end use application. The bottom port is common and the 326 Series can be used as a diverter or selecting valve. The handle has 180 rotation and lies over the open port. When the handle is rotated 90 from either port, flow is shut off to both ports. Gray PVC is the standard material and is an NSF Standard 61 Approved Material. Not for vacuum.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 22348
Product Name 20998
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Needle Valve - 220414268 - Radwell International
Hamilton Company
Specs
Valve Type Needle
View Details
Stainless Steel Ultra High Purity (UHP) High Pressure Manual Diaphragm Valve -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Diaphragm
Primary Material Stainless Steel
Media Gas
View Details
Full Port Chrome Plated Brass Ball Valve - 171NCR-1/4 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
2 1/2 in. Size Foot Valve|Master File - FV250 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 2.50 inch (63.50 mm)
View Details