U.S. Plastic Corporation SMC 1/4" Brass Two-way Ball Valve Series 027 22366

Description
The 027 Series Two-Way Ball Valve compact design promotes multiple configurations to fit the exact end use application. The 027 Ball Valve Series is rated to 500 psi and will support flow and pressure in either direction. 22366 - 22371 have a one-piece body construction and 22372 & 22373 have a two-piece body construction to cover 1/4" NPT end configuration applications. The Zinc Die Cast Lever Handle is standard. Maximum operating temperature is 180F. The ball thru hole diameter is .218".
Description
The 027 Series Two-Way Ball Valve compact design promotes multiple configurations to fit the exact end use application. The 027 Ball Valve Series is rated to 500 psi and will support flow and pressure in either direction. 22366 - 22371 have a one-piece body construction and 22372 & 22373 have a two-piece body construction to cover 1/4" NPT end configuration applications. The Zinc Die Cast Lever Handle is standard. Maximum operating temperature is 180F. The ball thru hole diameter is .218".

Suppliers

Company
Product
Description
Supplier Links
SMC 1/4
Lima, OH, USA
SMC 1/4" Brass Two-way Ball Valve Series 027
22366
SMC 1/4" Brass Two-way Ball Valve Series 027 22366
The 027 Series Two-Way Ball Valve compact design promotes multiple configurations to fit the exact end use application. The 027 Ball Valve Series is rated to 500 psi and will support flow and pressure in either direction. 22366 - 22371 have a one-piece body construction and 22372 & 22373 have a two-piece body construction to cover 1/4" NPT end configuration applications. The Zinc Die Cast Lever Handle is standard. Maximum operating temperature is 180F. The ball thru hole diameter is .218".

The 027 Series Two-Way Ball Valve compact design promotes multiple configurations to fit the exact end use application. The 027 Ball Valve Series is rated to 500 psi and will support flow and pressure in either direction. 22366 - 22371 have a one-piece body construction and 22372 & 22373 have a two-piece body construction to cover 1/4" NPT end configuration applications. The Zinc Die Cast Lever Handle is standard. Maximum operating temperature is 180F. The ball thru hole diameter is .218".

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 22366
Product Name SMC 1/4" Brass Two-way Ball Valve Series 027
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Trunnion Metal Seated Ball Valves - TrunTech® - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel
Media Gas
View Details
15mm MICROSOL Interface - 01-312E-06-HP A1171 AYV - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.12 inch (3.00 mm)
Maximum Pressure 21.76 to 145.04 psi (15.31 to 102 m H2O)
View Details
Valve, In-Line, Shut-Off W/ Relief Valve, Eu Safety Couplers - 162-1210-9 - Petersen Products Co.
Specs
Valve Type Relief; Shut Off
Valve Size 0.25 inch (6.35 mm)
View Details
Air Operated Pinch Valves // Series 2600 -  - DeZURIK, Inc.
Specs
Valve Type Pinch
Primary Material Stainless Steel
Media Air
View Details