U.S. Plastic Corporation Mini Check Valve 57172

Description
The 695 series is a general purpose check valve that operates in any position, horizontal or vertical. A great low-resistance, high flow check valve where space is limited. Available in nylon for general purpose use and polypropylene for excellent chemical resistance, positive seal at pressure. Maximum operating pressure of 125 psi covers a wide range of air and fluid applications. Standard cracking pressure 1 psi. Seal material: Buna-N. Guided stainless steel ball and spring. 1/2" diameter.
Description
The 695 series is a general purpose check valve that operates in any position, horizontal or vertical. A great low-resistance, high flow check valve where space is limited. Available in nylon for general purpose use and polypropylene for excellent chemical resistance, positive seal at pressure. Maximum operating pressure of 125 psi covers a wide range of air and fluid applications. Standard cracking pressure 1 psi. Seal material: Buna-N. Guided stainless steel ball and spring. 1/2" diameter.

Suppliers

Company
Product
Description
Supplier Links
Mini Check Valve - 57172 - U.S. Plastic Corporation
Lima, OH, USA
Mini Check Valve
57172
Mini Check Valve 57172
The 695 series is a general purpose check valve that operates in any position, horizontal or vertical. A great low-resistance, high flow check valve where space is limited. Available in nylon for general purpose use and polypropylene for excellent chemical resistance, positive seal at pressure. Maximum operating pressure of 125 psi covers a wide range of air and fluid applications. Standard cracking pressure 1 psi. Seal material: Buna-N. Guided stainless steel ball and spring. 1/2" diameter.

The 695 series is a general purpose check valve that operates in any position, horizontal or vertical. A great low-resistance, high flow check valve where space is limited. Available in nylon for general purpose use and polypropylene for excellent chemical resistance, positive seal at pressure. Maximum operating pressure of 125 psi covers a wide range of air and fluid applications. Standard cracking pressure 1 psi. Seal material: Buna-N. Guided stainless steel ball and spring. 1/2" diameter.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 57172
Product Name Mini Check Valve
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP90-038-PVDF-T-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.38 inch (9.52 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details