U.S. Plastic Corporation R400 Series BOB Float Valves & Floats 23230

Description
The R400 Series is a high capacity float valve with male NPT inlet and outlet connections. The model features an adjustable short arm for customizing water level. Applications include cooling towers, livestock waterers, car washes, high pressure washes, swimming pools and many other agricultural and industrial applications. Construction: Heavy duty cast brass with standard nitrile seals. Free discharge Flow Capacity: 12 GPM @ 35 psi, 18 GPM @ 65 psi and 22 GPM @ 85 psi. Weight: 0.63 Lbs. Lead Free.
Description
The R400 Series is a high capacity float valve with male NPT inlet and outlet connections. The model features an adjustable short arm for customizing water level. Applications include cooling towers, livestock waterers, car washes, high pressure washes, swimming pools and many other agricultural and industrial applications. Construction: Heavy duty cast brass with standard nitrile seals. Free discharge Flow Capacity: 12 GPM @ 35 psi, 18 GPM @ 65 psi and 22 GPM @ 85 psi. Weight: 0.63 Lbs. Lead Free.

Suppliers

Company
Product
Description
Supplier Links
R400 Series BOB Float Valves & Floats - 23230 - U.S. Plastic Corporation
Lima, OH, USA
R400 Series BOB Float Valves & Floats
23230
R400 Series BOB Float Valves & Floats 23230
The R400 Series is a high capacity float valve with male NPT inlet and outlet connections. The model features an adjustable short arm for customizing water level. Applications include cooling towers, livestock waterers, car washes, high pressure washes, swimming pools and many other agricultural and industrial applications. Construction: Heavy duty cast brass with standard nitrile seals. Free discharge Flow Capacity: 12 GPM @ 35 psi, 18 GPM @ 65 psi and 22 GPM @ 85 psi. Weight: 0.63 Lbs. Lead Free.

The R400 Series is a high capacity float valve with male NPT inlet and outlet connections. The model features an adjustable short arm for customizing water level. Applications include cooling towers, livestock waterers, car washes, high pressure washes, swimming pools and many other agricultural and industrial applications. Construction: Heavy duty cast brass with standard nitrile seals. Free discharge Flow Capacity: 12 GPM @ 35 psi, 18 GPM @ 65 psi and 22 GPM @ 85 psi. Weight: 0.63 Lbs. Lead Free.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 23230
Product Name R400 Series BOB Float Valves & Floats
Valve Type Float
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-100-PP-T-BSP-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 1.00 inch (25.40 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
CO2 Tank Regulator with Solenoid Valve -  - CO2Meter.com
Specs
Valve Type Solenoid
View Details