U.S. Plastic Corporation Banjo Polypropylene Check Valves 30977

Description
These polypropylene check valves have a one piece construction. Valves are rated to 150 PSI maximum. They have a 1-2 PSI spring. Polypropylene is glass filled and the gasket materials is EPDM. Spring is made of 316 stainless steel.
Description
These polypropylene check valves have a one piece construction. Valves are rated to 150 PSI maximum. They have a 1-2 PSI spring. Polypropylene is glass filled and the gasket materials is EPDM. Spring is made of 316 stainless steel.

Suppliers

Company
Product
Description
Supplier Links
Banjo Polypropylene Check Valves - 30977 - U.S. Plastic Corporation
Lima, OH, USA
Banjo Polypropylene Check Valves
30977
Banjo Polypropylene Check Valves 30977
These polypropylene check valves have a one piece construction. Valves are rated to 150 PSI maximum. They have a 1-2 PSI spring. Polypropylene is glass filled and the gasket materials is EPDM. Spring is made of 316 stainless steel.

These polypropylene check valves have a one piece construction. Valves are rated to 150 PSI maximum. They have a 1-2 PSI spring. Polypropylene is glass filled and the gasket materials is EPDM. Spring is made of 316 stainless steel.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 30977
Product Name Banjo Polypropylene Check Valves
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

HVXM Large Body PTFE Valve - 36760 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
JR1300 Series Ultra High Purity Single Stage Regulator High Flow Line Regulator For Ultra High Purity Intermediate Flow -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 600.00 psi (422 m H2O)
View Details
Full Port Chrome Plated Brass Ball Valve - 171NCR-1/4 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
1 1/2 in. Size Polypropylene Ball Valve 4-Bolt Design|Master File - PPBV150 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 1.50 inch (38.10 mm)
View Details