U.S. Plastic Corporation Datasheets for Industrial Valves

Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more

Page: 1 2 3 4
Product Name Notes
2" Hayward WCV Series Wafer Check Valve w/EPDM Seals has an opening pressure of 1 PSI and a sealing pressure of 3 PSI. It is 1.80" wide and 2.25" overall...
2" Sure-Tuff BYCS Series Butterfly Valves feature a wafer body design with a PVC body and disc. Valve fits ANSI 125 or PN10 flange patterns. Stem is a 410 grade...
2-1/2" Hayward WCV Series Wafer Check Valve w/EPDM Seals has an opening pressure of 1 PSI and a sealing pressure of 3 PSI. It is 2.30" wide and 6.00" overall...
2-1/2" Sure-Tuff BYCS Series Butterfly Valves feature a wafer body design with a PVC body and disc. Valve fits ANSI 125 or PN10 flange patterns. Stem is a 410 grade...
3" Hayward WCV Series Wafer Check Valve w/EPDM Seals has an opening pressure of 1 PSI and a sealing pressure of 3 PSI. It is 2.40" wide and 6.50" overall...
3" Sure-Tuff BYCS Series Butterfly Valves feature a wafer body design with a PVC body and disc. Valve fits ANSI 125 or PN10 flange patterns. Stem is a 410 grade...
4" Hayward WCV Series Wafer Check Valve w/EPDM Seals has an opening pressure of 1 PSI and a sealing pressure of 3 PSI. It is 2.90" wide and 9.00" overall...
4" pool pro type sp bf vlv leverPVC butterfly valve exclusively designed for the pool service industry. Valve body can be completely submerged in chlorinated water. PVC body, PVC disc...
4" Sure-Tuff BYCS Series Butterfly Valves feature a wafer body design with a PVC body and disc. Valve fits ANSI 125 or PN10 flange patterns. Stem is a 410 grade...
5" Sure-Tuff BYCS Series Butterfly Valves feature a wafer body design with a PVC body and disc. Valve fits ANSI 125 or PN10 flange patterns. Stem is a 410 grade...
6" Hayward WCV Series Wafer Check Valve w/EPDM Seals has an opening pressure of 1 PSI and a sealing pressure of 3 PSI. It is 3.00" wide and 11.13" overall...
6" Sure-Tuff BYCS Series Butterfly Valves feature a wafer body design with a PVC body and disc. Valve fits ANSI 125 or PN10 flange patterns. Stem is a 410 grade...
8" Hayward WCV Series Wafer Check Valve w/EPDM Seals has an opening pressure of 1 PSI and a sealing pressure of 3 PSI. It is 4.93" wide and 13.38" overall...
8" Sure-Tuff BYCS Series Butterfly Valves feature a wafer body design with a PVC body and disc. Valve fits ANSI 125 or PN10 flange patterns. Stem is a 410 grade...
A high quality, economical, quarter-turn shut off valve designed for irrigation, pool and spa and many OEM applications. Safe-T-Shear Stem developed to help prevent line fluids from leaking out in...
Air-Sol 2-Way Process Solenoid Valve is a 2-way, 2-position, normally closed or normally open valve for the control of air, oil, water, or media that is compatible with valve materials...
Antiblock system that avoids ball blockage. Minimal pressure drop. Low operating torque. Resistant to many inorganic chemicals. Ideally suited for swimming pool applications. Excellent flow characteristics. EPDM seal and O-rings.
Antiblock system that avoids ball blockage. Minimal pressure drop. Low operating torque. Threaded seal-carrier for upstream maintenance without emptying the system. Handle built-in tool for easy adjustment of the threaded...
Cepex PVC Full Port (*) True Union Ball Check Valves with Foot Valve Screens with either EPDM or FKM O-Rings. 1/2" - 2" rated @ 240 psi and supplied with...
Cepex PVC True Union Ball Check Valves with Foot Valve Screens with either EPDM or FKM O-Rings. 1/2" - 2" rated @ 240 psi and supplied with Socket/Threaded Combo End...
Cepex PVC Wafer Check Valve with EPDM. Sizes 4" to 8" rated at 150 psi @ 73F. Excellent flow characteristics. Lightweight. Can be operated in vertical or horizontal position. Complies...
Classic series PVC lever handle operated butterfly valves with EPDM o-rings. Plastized aluminum lever handle and built in EPDM flange gaskets. Flange bolt holes. Sizes 2" to 4" rated at...
Closed Loop Demand Solenoid Drain Valve is an electronic on-demand drain which couples an electronic sensor integrated with a solid-state logic analysis circuit to determine the exact amount of time...
Designed for actuator mounting, these are ideal for reliable remote control of process fluids in a piping system. Enables all Hayward actuator and accessories to be mounted quickly with accurate...
Designed to prevent backflow in numerous applications where easy service access for maintenance and cleaning is needed. Excellent for use in sanitary or storm sewer drainage systems to prevent waste...
Diaphragm valves are engineered to provide superior handling of difficult media such as corrosive fluids, abrasives and slurries. They can also be used for high purity and sanitary applications. The...
Foot control valve for spray rinse tanks. Dispersement valve for filling containers. Quick acting valve for industrial air lines. Valves can be adapted for use on industrial rinse showers. All...
Full port with FPM Seals, PTFE Seats, 150 psi rated. Used for shut-off for downstream repair. Snap fit handle - never falls off. All plastic construction. Has many applications: Chemical...
GF 561 & 562 valves feature a unique check cone element design that optimizes flow geometry and minimizes flow resistance and pressure loss. The valve closes when vertically mounted with...
Hayward EAU series automated true union ball valves are PVC with either FPM or EPDM seals and PTFE seats. They have a full port design, are fully serviceable and have...
Hayward PVC swing check valves have up to twice the temperature/pressure rating of other plastic swing check valves, and can replace metal valves in many applications. Compare the temperature/pressure rating...
Heavy duty design to meet a range of demands from commercial swimming pools to industrial process piping. Class 150 full-face flange design. Valve body supports flanges when installed. 3", 4",...
Industrial Series PVC & Corzan CPVC Schedule 80. CEPEX Industrial series antiblock full port true union ball valve with PTFE seats and EPDM or Viton O-Rings. 1/2" - 2" rated...
Inexpensive valves for industrial, agricultural, and commercial markets. Ideal for quick shut-off in low pressure or vacuum lines. Valve can handle 20" Hg vacuum in closed position and 7" Hg...
Lock and meter ring enables the ball valve to be positioned in several different locking modes, while providing an additional safety feature against unintentional valve activation. Enables locking against unauthorized...
Manual, 2-way, full port ball valve provides long working life and maintenance-free performance. True union permits radial installation or removal. Access to all components (ball, stem, seats and seals) is...
Perfect for OEM and other applications that require a reliable ball valve at an economical price. Internal components of a compact ball valve are completely encapsulated within the valve body...
Polypropylene construction for liquid, gas, and vacuum applications. FDA grade PP. All valves have FKM O-rings and 316 SS handles. Threaded connections. Rated 150 psi at 73F (liquids) full flow.
Positive shut-off. Used for efficient throttling of flow. Displays excellent flow regulating characteristics throughout the entire lift of the disc. All sizes rated for full vacuum service. PVC body, EPDM...
Praher K6 thermoplastic wafer check valves are available in sizes 2" though 8" with maximum operating pressure of 150 psi at 72 F, non-shock. The valve does not require a...
PVC body, PP disk with EPDM seats. UL-508 listed Series 92 Electric Actuator, 120 vac, Open/Close, Nema 4X, 5 sec cycle time, 2 end of travel and 2 extra limit...
PVC body, PP disk with EPDM seats. UL-508 listed Series 94 Electric Actuator, 120 vac, Open/Close, Nema 4X, 5 sec cycle time, 2 end of travel and 2 extra limit...
PVC butterfly valve exclusively designed for the pool service industry. Valve body can be completely submerged in chlorinated water. PVC body, PVC disc and EPDM seal/seat. Seat design eliminated the...
Seals: FKM, Orifice Size: 25mm, Cv Value: 14, Normally Closed,
Seals: Viton, Orifice Size: 4.0mm, Cv Value:.52, Normally Closed
Specifically for water applications, the Type 563 Aqua butterfly valve from Georg Fischer operates at pressures of up to 150 psi and can handle temperatures from 32F to 142F. The...
Straight-through flow with minimal pressure drop. Unique sliding cylindrical plug design provides larger seating area than conventional gate valves. Made of durable corrosion resistant plastic. No metal to media contact...
The 3827 series valves are a composite body solenoid valve offered in both 2-way and 3-way normally closed and in two orifice sizes. Component features include the proven Spartan Series...
The advantage to this design is the versatility to stock single units and build, mix, and match to meet specifications. In most cases stackable composite solenoid valves reduces inventory costs...
The hand wheel has a patented spring loaded locking mechanism with up to 16 locking positions. Corrosion resistant. Suitable for aggressive and dirty media. Radial installation or removal. Position indicator...
The revolutionary and patent-pending BYV Series Butterfly Valve from Hayward features the most advanced thermoplastic design and construction in the industry today. Available in PVC material from 2" through 12",...
The Type 523 metering ball valve is ideal solution where precise flow control is needed. It has a special V-notch ball and operates with a 180 turn versus a 90...
The Ventilating and Bleed Valve Type 591 are primarily used where containers and pipes have to be aerated and/or vented. The float in the type 591 opens the valve if...
These 2-way, 2-position solenoid diaphragm valve offer the highest flow for the lightest weight in its class. The valve is designed from the ground up using modern design technologies and...
This 1" FNPT GFPP true union ball valve has EPDM O-rings and PTFE seats. It is 5.44" in overall length and weighs 1.15 lbs. It is rate up to 150...
This 1" FNPT GFPP true union ball valve has FPM O-rings and PTFE seats. It is 5.44" in overall length and weighs 1.15 lbs. It is rate up to 150...
This 1" Socket CWV PVC Ball Valve is a high quality, economical quarter-turn shutoff valve designed for irrigation, pool and spa, and general purpose applications. Available in IPS sizes 1/2"...
This 1" Threaded CWV PVC Ball Valve is a high quality, economical quarter-turn shutoff valve designed for irrigation, pool and spa, and general purpose applications. Available in IPS sizes 1/2"...
This 1-1/2" FNPT GFPP true union ball valve has EPDM O-rings and PTFE seats. It is 6.85" in overall length and weighs 2.15 lbs. It is rate up to 150...
This 1-1/2" FNPT GFPP true union ball valve has FPM O-rings and PTFE seats. It is 6.85" in overall length and weighs 2.15 lbs. It is rate up to 150...
This 1-1/2" Socket CWV PVC Ball Valve is a high quality, economical quarter-turn shutoff valve designed for irrigation, pool and spa, and general purpose applications. Available in IPS sizes 1/2"...
This 1-1/2" Threaded CWV PVC Ball Valve is a high quality, economical quarter-turn shutoff valve designed for irrigation, pool and spa, and general purpose applications. Available in IPS sizes 1/2"...
This 1-1/4" FNPT GFPP true union ball valve has EPDM O-rings and PTFE seats. It is 6.30" in overall length and weighs 2.15 lbs. It is rate up to 150...
This 1-1/4" FNPT GFPP true union ball valve has FPM O-rings and PTFE seats. It is 6.30" in overall length and weighs 2.15 lbs. It is rate up to 150...
This 1-1/4" Socket CWV PVC Ball Valve is a high quality, economical quarter-turn shutoff valve designed for irrigation, pool and spa, and general purpose applications. Available in IPS sizes 1/2"...
This 1-1/4" Threaded CWV PVC Ball Valve is a high quality, economical quarter-turn shutoff valve designed for irrigation, pool and spa, and general purpose applications. Available in IPS sizes 1/2"...
This 1/2" FNPT GFPP true union ball valve has EPDM O-rings and PTFE seats. It is 4.77" in overall length and weighs .75 lbs. It is rate up to 150...
This 1/2" FNPT GFPP true union ball valve has FPM O-rings and PTFE seats. It is 4.77" in overall length and weighs .75 lbs. It is rate up to 150...
This 1/2" Socket CWV PVC Ball Valve is a high quality, economical quarter-turn shutoff valve designed for irrigation, pool and spa, and general purpose applications. Available in IPS sizes 1/2"...
This 1/2" Threaded CWV PVC Ball Valve is a high quality, economical quarter-turn shutoff valve designed for irrigation, pool and spa, and general purpose applications. Available in IPS sizes 1/2"...
This 2" FNPT GFPP true union ball valve has EPDM O-rings and PTFE seats. It is 8.00" in overall length and weighs 3.80 lbs. It is rate up to 150...
This 2" FNPT GFPP true union ball valve has FPM O-rings and PTFE seats. It is 8.00" in overall length and weighs 3.80 lbs. It is rate up to 150...
This 2" Socket CWV PVC Ball Valve is a high quality, economical quarter-turn shutoff valve designed for irrigation, pool and spa, and general purpose applications. Available in IPS sizes 1/2"...
This 2" Threaded CWV PVC Ball Valve is a high quality, economical quarter-turn shutoff valve designed for irrigation, pool and spa, and general purpose applications. Available in IPS sizes 1/2"...
This 3/4" FNPT GFPP true union ball valve has EPDM O-rings and PTFE seats. It is 4.85" in overall length and weighs .75 lbs. It is rate up to 150...
This 3/4" FNPT GFPP true union ball valve has FPM O-rings and PTFE seats. It is 4.85" in overall length and weighs .75 lbs. It is rate up to 150...
This 3/4" Socket CWV PVC Ball Valve is a high quality, economical quarter-turn shutoff valve designed for irrigation, pool and spa, and general purpose applications. Available in IPS sizes 1/2"...
This 3/4" Threaded CWV PVC Ball Valve is a high quality, economical quarter-turn shutoff valve designed for irrigation, pool and spa, and general purpose applications. Available in IPS sizes 1/2"...
This diaphragm valve sets new standards regarding safety, efficiency and simplicity. Instead of the commonly used four metal screws it has a central union nut - this non-corrosive connection is...
This is the perfect answer to cost sensitive, automated valve applications that cant get by with less than a full featured valve and actuator combination. Features a fully serviceable, PVC,...
Three-way valves have PTFE seats. One-piece molded body. Fully serviceable. Rated to 150 PSI. True union design. Integrally molded stem support and mounting platform. Thermoplastic construction. double o-ring stem seals.
Type 57 Valve has no metal to media or environment contact whatsoever. Flange stopper prevents over-compressing liners due to improper installation. Absorption channel allows you to never worry about an...
UL-508 listed Series 92 Electric Actuator, 115 vac 50/60 Hz, Open/Close, Nema 4X, 10 sec cycle time, 2 end of travel and 2 extra limit switches, beacon indicator, manual override,...
Valves never rust, scale, or pit, providing exceptional chemical and corrosion resistance. Assembled with water soluble, silicone free lubricant. Low profile, double stop design. Exhibits excellent resistance to most chemical...

<< Prev Next >>