U.S. Plastic Corporation 5866 23155

Description
Valve uses fluid pressure, as opposed to a lever arm and ball, as the force to close the valve. The valve body is made of durable glass-filled nylon 6/6. Internal parts are of ABS plastic, silicone, and stainless steel. When properly installed, the valve will meet anti-siphon requirements. Automatically maintains desired water level in open tanks. Provides positive shut-off. Operating pressure: 1/2" - 0 - 100 lbs; 1" - 8 - 140 lbs. Flow rate approximately 80% of flow supplied to valve. 1", 40 psi will produce approx. 60 GPM; 1/2", 40 psi will produce approx. 19 GPM. Not FDA or NSF compliant. For use with water only, not for use with chemicals. Regular temp. valves up to 90 F. High temp. valves up to 150F. Pipe fittings shown are not included.
Description
Valve uses fluid pressure, as opposed to a lever arm and ball, as the force to close the valve. The valve body is made of durable glass-filled nylon 6/6. Internal parts are of ABS plastic, silicone, and stainless steel. When properly installed, the valve will meet anti-siphon requirements. Automatically maintains desired water level in open tanks. Provides positive shut-off. Operating pressure: 1/2" - 0 - 100 lbs; 1" - 8 - 140 lbs. Flow rate approximately 80% of flow supplied to valve. 1", 40 psi will produce approx. 60 GPM; 1/2", 40 psi will produce approx. 19 GPM. Not FDA or NSF compliant. For use with water only, not for use with chemicals. Regular temp. valves up to 90 F. High temp. valves up to 150F. Pipe fittings shown are not included.

Suppliers

Company
Product
Description
Supplier Links
5866 23155
Valve uses fluid pressure, as opposed to a lever arm and ball, as the force to close the valve. The valve body is made of durable glass-filled nylon 6/6. Internal parts are of ABS plastic, silicone, and stainless steel. When properly installed, the valve will meet anti-siphon requirements. Automatically maintains desired water level in open tanks. Provides positive shut-off. Operating pressure: 1/2" - 0 - 100 lbs; 1" - 8 - 140 lbs. Flow rate approximately 80% of flow supplied to valve. 1", 40 psi will produce approx. 60 GPM; 1/2", 40 psi will produce approx. 19 GPM. Not FDA or NSF compliant. For use with water only, not for use with chemicals. Regular temp. valves up to 90 F. High temp. valves up to 150F. Pipe fittings shown are not included.

Valve uses fluid pressure, as opposed to a lever arm and ball, as the force to close the valve. The valve body is made of durable glass-filled nylon 6/6. Internal parts are of ABS plastic, silicone, and stainless steel. When properly installed, the valve will meet anti-siphon requirements. Automatically maintains desired water level in open tanks. Provides positive shut-off. Operating pressure: 1/2" - 0 - 100 lbs; 1" - 8 - 140 lbs. Flow rate approximately 80% of flow supplied to valve. 1", 40 psi will produce approx. 60 GPM; 1/2", 40 psi will produce approx. 19 GPM. Not FDA or NSF compliant. For use with water only, not for use with chemicals. Regular temp. valves up to 90 F. High temp. valves up to 150F. Pipe fittings shown are not included.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 23155
Product Name 5866
Valve Type Float
Unlock Full Specs
to access all available technical data

Similar Products

Ball Valve Seats -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Ball; Choke Valves (optional feature); Diaphragm (optional feature); Piston (optional feature); Solenoid; Relief (optional feature); Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water (optional feature); Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Chemical
View Details
APCO Swing Check Valves (CVS-EDV) -  - DeZURIK, Inc.
Specs
Valve Type Swing; Check
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Pneumatically Actuated Bronze Valve - PVA Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Valve Size 0.25 to 2.00 inch (6.35 to 50.80 mm)
View Details