U.S. Plastic Corporation Series 689 T-Link PVC Ball Valves 22214

Description
Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .437. The 689 Series T-Link Valve design promotes multiple configurations to fit the exact end use application. The 689 Series Valve was originally designed for the water purification industry as an RO or Ice Maker supply valve and is NSF Standard 58 approved. The QEST Ends sized as follows: 1/4 QEST (3/8 OD TUBE or Copper Pipe), 3/8 QEST (1/2 OD TUBE or Copper Pipe), 1/2 QEST (5/8 OD TUBE or Copper Pipe).
Description
Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .437. The 689 Series T-Link Valve design promotes multiple configurations to fit the exact end use application. The 689 Series Valve was originally designed for the water purification industry as an RO or Ice Maker supply valve and is NSF Standard 58 approved. The QEST Ends sized as follows: 1/4 QEST (3/8 OD TUBE or Copper Pipe), 3/8 QEST (1/2 OD TUBE or Copper Pipe), 1/2 QEST (5/8 OD TUBE or Copper Pipe).

Suppliers

Company
Product
Description
Supplier Links
Series 689 T-Link PVC Ball Valves - 22214 - U.S. Plastic Corporation
Lima, OH, USA
Series 689 T-Link PVC Ball Valves
22214
Series 689 T-Link PVC Ball Valves 22214
Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .437. The 689 Series T-Link Valve design promotes multiple configurations to fit the exact end use application. The 689 Series Valve was originally designed for the water purification industry as an RO or Ice Maker supply valve and is NSF Standard 58 approved. The QEST Ends sized as follows: 1/4 QEST (3/8 OD TUBE or Copper Pipe), 3/8 QEST (1/2 OD TUBE or Copper Pipe), 1/2 QEST (5/8 OD TUBE or Copper Pipe).

Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .437. The 689 Series T-Link Valve design promotes multiple configurations to fit the exact end use application. The 689 Series Valve was originally designed for the water purification industry as an RO or Ice Maker supply valve and is NSF Standard 58 approved. The QEST Ends sized as follows: 1/4 QEST (3/8 OD TUBE or Copper Pipe), 3/8 QEST (1/2 OD TUBE or Copper Pipe), 1/2 QEST (5/8 OD TUBE or Copper Pipe).

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 22214
Product Name Series 689 T-Link PVC Ball Valves
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

HVX Large Body Panel Mount PTFE Valve - 86918 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
High Purity High Pressure Gas Cylinder Pressure Regulators Pressure Reducing Valve JSR-1E Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 4351.13 psi (3062 m H2O)
View Details
Deadman Spring Return Lever Full Port Stainless Steel Ball Valve - 2200SRL-1-1/4 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel
Valve Size 1.25 inch (31.75 mm)
View Details
2 in. Size Polypropylene Ball Valve 6-Bolt Design|Master File - PPBV200 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 2.00 inch (50.80 mm)
View Details