U.S. Plastic Corporation PVC Three-Way Ball Valves 326 Series 22262

Description
Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .312. The 326 Series Three-Way Ball Valve design promotes multiple configurations to fit the exact end use application. The bottom port is common and the 326 Series can be used as a diverter or selecting valve. The handle has 180 rotation and lies over the open port. When the handle is rotated 90 from either port, flow is shut off to both ports. Gray PVC is the standard material and is an NSF Standard 61 Approved Material. Not for vacuum.
Description
Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .312. The 326 Series Three-Way Ball Valve design promotes multiple configurations to fit the exact end use application. The bottom port is common and the 326 Series can be used as a diverter or selecting valve. The handle has 180 rotation and lies over the open port. When the handle is rotated 90 from either port, flow is shut off to both ports. Gray PVC is the standard material and is an NSF Standard 61 Approved Material. Not for vacuum.

Suppliers

Company
Product
Description
Supplier Links
PVC Three-Way Ball Valves 326 Series - 22262 - U.S. Plastic Corporation
Lima, OH, USA
PVC Three-Way Ball Valves 326 Series
22262
PVC Three-Way Ball Valves 326 Series 22262
Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .312. The 326 Series Three-Way Ball Valve design promotes multiple configurations to fit the exact end use application. The bottom port is common and the 326 Series can be used as a diverter or selecting valve. The handle has 180 rotation and lies over the open port. When the handle is rotated 90 from either port, flow is shut off to both ports. Gray PVC is the standard material and is an NSF Standard 61 Approved Material. Not for vacuum.

Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .312. The 326 Series Three-Way Ball Valve design promotes multiple configurations to fit the exact end use application. The bottom port is common and the 326 Series can be used as a diverter or selecting valve. The handle has 180 rotation and lies over the open port. When the handle is rotated 90 from either port, flow is shut off to both ports. Gray PVC is the standard material and is an NSF Standard 61 Approved Material. Not for vacuum.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 22262
Product Name PVC Three-Way Ball Valves 326 Series
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves - AWWA Swing Check Valves - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; Ductile Iron, ASTM A536 - GR 70-50-05
Valve Size 3.00 to 36.00 inch (76.20 to 914.40 mm)
View Details
VALVES - BP-025-PP-T-BSP - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.25 inch (6.35 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details