U.S. Plastic Corporation SMC 1/2" Brass Two-Way Ball Valve Series 052 22380

Description
The 052 Series Two-Way Ball Valve compact design has a one piece body construction to cover 1/2" NPT end configuration applications. The 052 Ball Valve Series is rated to 500 psi and will support flow and pressure in either direction. Maximum operating temperature is 180F. The ball thru hole diameter is .375".
Description
The 052 Series Two-Way Ball Valve compact design has a one piece body construction to cover 1/2" NPT end configuration applications. The 052 Ball Valve Series is rated to 500 psi and will support flow and pressure in either direction. Maximum operating temperature is 180F. The ball thru hole diameter is .375".

Suppliers

Company
Product
Description
Supplier Links
SMC 1/2
Lima, OH, USA
SMC 1/2" Brass Two-Way Ball Valve Series 052
22380
SMC 1/2" Brass Two-Way Ball Valve Series 052 22380
The 052 Series Two-Way Ball Valve compact design has a one piece body construction to cover 1/2" NPT end configuration applications. The 052 Ball Valve Series is rated to 500 psi and will support flow and pressure in either direction. Maximum operating temperature is 180F. The ball thru hole diameter is .375".

The 052 Series Two-Way Ball Valve compact design has a one piece body construction to cover 1/2" NPT end configuration applications. The 052 Ball Valve Series is rated to 500 psi and will support flow and pressure in either direction. Maximum operating temperature is 180F. The ball thru hole diameter is .375".

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 22380
Product Name SMC 1/2" Brass Two-Way Ball Valve Series 052
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

V Series Metal Seated Ball Valves - V1-R: 5/8” – 4” - ValvTechnologies, Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; Steel
Media Water; Steam
View Details
15mm MICROSOL MS-E - 31-333EB03-B6+23A12+AZU - IMI Life Science
Specs
Media Gas
Valve Size 0.06 inch (1.60 mm)
Maximum Pressure -13.78 to 31.91 psi (-9.7 to 22.46 m H2O)
View Details
Valve, Pressure Relief, 300 Psig, 1/4
Specs
Valve Type Relief
Connection Description Quick Connect
View Details
Control Pinch Valves // Series 5200D -  - DeZURIK, Inc.
Specs
Valve Type Control Valve; Pinch
Primary Material Ductile Iron
Connection Description BoltFlange
View Details