U.S. Plastic Corporation Parker Par-Barb Barb x Barb Ball Valves 62282

Description
This Par-Barb Polypropylene Ball Valve - 3/8" Hose Barb x 3/8" Hose Barb is 2.91" in length, 1.42" in height and 1.00" in width overall. Thru hole sizes is .19". Fits 3/8" inside diameter tubing.
Description
This Par-Barb Polypropylene Ball Valve - 3/8" Hose Barb x 3/8" Hose Barb is 2.91" in length, 1.42" in height and 1.00" in width overall. Thru hole sizes is .19". Fits 3/8" inside diameter tubing.

Suppliers

Company
Product
Description
Supplier Links
Parker Par-Barb Barb x Barb Ball Valves - 62282 - U.S. Plastic Corporation
Lima, OH, USA
Parker Par-Barb Barb x Barb Ball Valves
62282
Parker Par-Barb Barb x Barb Ball Valves 62282
This Par-Barb Polypropylene Ball Valve - 3/8" Hose Barb x 3/8" Hose Barb is 2.91" in length, 1.42" in height and 1.00" in width overall. Thru hole sizes is .19". Fits 3/8" inside diameter tubing.

This Par-Barb Polypropylene Ball Valve - 3/8" Hose Barb x 3/8" Hose Barb is 2.91" in length, 1.42" in height and 1.00" in width overall. Thru hole sizes is .19". Fits 3/8" inside diameter tubing.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 62282
Product Name Parker Par-Barb Barb x Barb Ball Valves
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Parallel Slide Gate Seat-Protected Valves - IsoTech® - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Gate
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; LP Gas; Steam
View Details
15mm MICROSOL MS-E - 31-333N-03-B6+23A12+AZU - IMI Life Science
Specs
Media Gas
Valve Size 0.06 inch (1.60 mm)
Maximum Pressure -13.78 to 31.91 psi (-9.7 to 22.46 m H2O)
View Details
Plug, Mech, Hand Tight, Air Test Valve, 1.865
Specs
Primary Material Nylon
Media Air
Maximum Pressure 30.00 psi (21.11 m H2O)
View Details
Manual Pinch Valves // Series 70 -  - DeZURIK, Inc.
Specs
Valve Type Pinch
Connection Description BoltFlange
View Details