U.S. Plastic Corporation Banjo Polypropylene Dry-Disconnect Ball Valves 31171

Description
The Dry-Disconnect Ball Valves are designed for safe and easy spill free connections. The "double ball" design allows maximum flow, while the cam lever style of connection is the most recognized fluid connector. The handles interlock making it easy to identify which handle opens or closes first. No guessing involved! The two Dry-Mate halves couple together with cam levers for positive engagement. These valves are lightweight, economical and easy to use with a wide range of chemical resistance. The maximum operating pressure 100 psi at 70F or 70 psi @ 150F; spillage data 2" = 2ml.
Description
The Dry-Disconnect Ball Valves are designed for safe and easy spill free connections. The "double ball" design allows maximum flow, while the cam lever style of connection is the most recognized fluid connector. The handles interlock making it easy to identify which handle opens or closes first. No guessing involved! The two Dry-Mate halves couple together with cam levers for positive engagement. These valves are lightweight, economical and easy to use with a wide range of chemical resistance. The maximum operating pressure 100 psi at 70F or 70 psi @ 150F; spillage data 2" = 2ml.

Suppliers

Company
Product
Description
Supplier Links
Banjo Polypropylene Dry-Disconnect Ball Valves - 31171 - U.S. Plastic Corporation
Lima, OH, USA
Banjo Polypropylene Dry-Disconnect Ball Valves
31171
Banjo Polypropylene Dry-Disconnect Ball Valves 31171
The Dry-Disconnect Ball Valves are designed for safe and easy spill free connections. The "double ball" design allows maximum flow, while the cam lever style of connection is the most recognized fluid connector. The handles interlock making it easy to identify which handle opens or closes first. No guessing involved! The two Dry-Mate halves couple together with cam levers for positive engagement. These valves are lightweight, economical and easy to use with a wide range of chemical resistance. The maximum operating pressure 100 psi at 70F or 70 psi @ 150F; spillage data 2" = 2ml.

The Dry-Disconnect Ball Valves are designed for safe and easy spill free connections. The "double ball" design allows maximum flow, while the cam lever style of connection is the most recognized fluid connector. The handles interlock making it easy to identify which handle opens or closes first. No guessing involved! The two Dry-Mate halves couple together with cam levers for positive engagement. These valves are lightweight, economical and easy to use with a wide range of chemical resistance. The maximum operating pressure 100 psi at 70F or 70 psi @ 150F; spillage data 2" = 2ml.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 31171
Product Name Banjo Polypropylene Dry-Disconnect Ball Valves
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - Seat-On-Disc Butterfly Valve - McWane Plant and Industrial
Specs
Valve Type Butterfly
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 72.00 inch (76.20 to 1828.80 mm)
View Details
VALVES - BP90-049-CPVC-T-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.50 inch (12.70 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details