U.S. Plastic Corporation Polypropylene Three- Way Ball Valve 1/2" FNPT Buna Blue Handle 22365

Description
The 639 series three-way ball valve design promotes multiple configurations to fit the exact end use application. The 639 Series Valve is designed as a panel mount diverter valve. The middle port is common. The 90 degree handle rotation directs the flow to the open port, shutting off the other port completely. The handle can be orientated in four positions and can be installed or removed while the valve is under pressure. Makroblend ball, max operating pressure125 psi at 140. Ball through hole diameter .375". The panel mount requires a .750 hole though a maximum panel thickness of .170. Two of the four available screw boss locations will secure the valve. Panel mount screws not supplied.
Description
The 639 series three-way ball valve design promotes multiple configurations to fit the exact end use application. The 639 Series Valve is designed as a panel mount diverter valve. The middle port is common. The 90 degree handle rotation directs the flow to the open port, shutting off the other port completely. The handle can be orientated in four positions and can be installed or removed while the valve is under pressure. Makroblend ball, max operating pressure125 psi at 140. Ball through hole diameter .375". The panel mount requires a .750 hole though a maximum panel thickness of .170. Two of the four available screw boss locations will secure the valve. Panel mount screws not supplied.

Suppliers

Company
Product
Description
Supplier Links
Polypropylene Three- Way Ball Valve 1/2
Lima, OH, USA
Polypropylene Three- Way Ball Valve 1/2" FNPT Buna Blue Handle
22365
Polypropylene Three- Way Ball Valve 1/2" FNPT Buna Blue Handle 22365
The 639 series three-way ball valve design promotes multiple configurations to fit the exact end use application. The 639 Series Valve is designed as a panel mount diverter valve. The middle port is common. The 90 degree handle rotation directs the flow to the open port, shutting off the other port completely. The handle can be orientated in four positions and can be installed or removed while the valve is under pressure. Makroblend ball, max operating pressure125 psi at 140. Ball through hole diameter .375". The panel mount requires a .750 hole though a maximum panel thickness of .170. Two of the four available screw boss locations will secure the valve. Panel mount screws not supplied.

The 639 series three-way ball valve design promotes multiple configurations to fit the exact end use application. The 639 Series Valve is designed as a panel mount diverter valve. The middle port is common. The 90 degree handle rotation directs the flow to the open port, shutting off the other port completely. The handle can be orientated in four positions and can be installed or removed while the valve is under pressure. Makroblend ball, max operating pressure125 psi at 140. Ball through hole diameter .375". The panel mount requires a .750 hole though a maximum panel thickness of .170. Two of the four available screw boss locations will secure the valve. Panel mount screws not supplied.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 22365
Product Name Polypropylene Three- Way Ball Valve 1/2" FNPT Buna Blue Handle
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Ball Check; Check
Media Water; Nuclear
Valve Size 0.25 to 24.00 inch (6.35 to 609.60 mm)
View Details
16mm FASPROP - 17-216C-00341+D3WFIL+BDO - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air; Compressed Air
Valve Size 0.01 inch (0.30 mm)
View Details