U.S. Plastic Corporation brs ck 410 1/4"mnptx1/4"mnpt epdm 1psi 22395

Description
This valve has a 1/4"MNPT inlet and a 1/4"MNPT outlet. Valve body is .56" diameter and 1.50" long. 1 PSI cracking pressure.
Description
This valve has a 1/4"MNPT inlet and a 1/4"MNPT outlet. Valve body is .56" diameter and 1.50" long. 1 PSI cracking pressure.

Suppliers

Company
Product
Description
Supplier Links
brs ck 410 1/4
Lima, OH, USA
brs ck 410 1/4"mnptx1/4"mnpt epdm 1psi
22395
brs ck 410 1/4"mnptx1/4"mnpt epdm 1psi 22395
This valve has a 1/4"MNPT inlet and a 1/4"MNPT outlet. Valve body is .56" diameter and 1.50" long. 1 PSI cracking pressure.

This valve has a 1/4"MNPT inlet and a 1/4"MNPT outlet. Valve body is .56" diameter and 1.50" long. 1 PSI cracking pressure.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 22395
Product Name brs ck 410 1/4"mnptx1/4"mnpt epdm 1psi
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

HVP Panel Mount PTFE Valve - 86777 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
High Purity High Pressure 316 Stainless Steel Ball Valves JBV1 Series From High Pressure Ball Valve Manufacturer And Supplier In China -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Ball
Primary Material Stainless Steel
Media Gas
View Details
Full Port Brass Ball Valve - 171L-1/2 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
8 in. Size Foot Valve|Master File - FV800 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 8.00 inch (203.20 mm)
View Details