U.S. Plastic Corporation LIQUIfit Union Connector Valve 60950

Description
LIQUIfit 1/4" OD Tube x 3/8" OD Tube Union Connector Valve has an overall length of 2.57" and a height of 1.4". Thru hole is .19".
Description
LIQUIfit 1/4" OD Tube x 3/8" OD Tube Union Connector Valve has an overall length of 2.57" and a height of 1.4". Thru hole is .19".

Suppliers

Company
Product
Description
Supplier Links
LIQUIfit Union Connector Valve - 60950 - U.S. Plastic Corporation
Lima, OH, USA
LIQUIfit Union Connector Valve
60950
LIQUIfit Union Connector Valve 60950
LIQUIfit 1/4" OD Tube x 3/8" OD Tube Union Connector Valve has an overall length of 2.57" and a height of 1.4". Thru hole is .19".

LIQUIfit 1/4" OD Tube x 3/8" OD Tube Union Connector Valve has an overall length of 2.57" and a height of 1.4". Thru hole is .19".

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 60950
Product Name LIQUIfit Union Connector Valve
Connection Description Union; Tube Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - Resilient Seated Butterfly Valve - McWane Plant and Industrial
Specs
Valve Type Butterfly
Valve Size 2.00 to 36.00 inch (50.80 to 914.40 mm)
View Details
VALVES - BP-075-CPVC-T-F-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.75 inch (19.05 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details