U.S. Plastic Corporation Polypropylene Three- Way Ball Valve 3/8" HB EPDM Red Handle 22363

Description
The 639 series three-way ball valve design promotes multiple configurations to fit the exact end use application. The 639 Series Valve is designed as a panel mount diverter valve. The middle port is common. The 90 degree handle rotation directs the flow to the open port, shutting off the other port completely. The handle can be orientated in four positions and can be installed or removed while the valve is under pressure. Makroblend ball, max operating pressure125 psi at 140. Ball through hole diameter .375". The panel mount requires a .750 hole though a maximum panel thickness of .170. Two of the four available screw boss locations will secure the valve. Panel mount screws not supplied.
Description
The 639 series three-way ball valve design promotes multiple configurations to fit the exact end use application. The 639 Series Valve is designed as a panel mount diverter valve. The middle port is common. The 90 degree handle rotation directs the flow to the open port, shutting off the other port completely. The handle can be orientated in four positions and can be installed or removed while the valve is under pressure. Makroblend ball, max operating pressure125 psi at 140. Ball through hole diameter .375". The panel mount requires a .750 hole though a maximum panel thickness of .170. Two of the four available screw boss locations will secure the valve. Panel mount screws not supplied.

Suppliers

Company
Product
Description
Supplier Links
Polypropylene Three- Way Ball Valve 3/8
Lima, OH, USA
Polypropylene Three- Way Ball Valve 3/8" HB EPDM Red Handle
22363
Polypropylene Three- Way Ball Valve 3/8" HB EPDM Red Handle 22363
The 639 series three-way ball valve design promotes multiple configurations to fit the exact end use application. The 639 Series Valve is designed as a panel mount diverter valve. The middle port is common. The 90 degree handle rotation directs the flow to the open port, shutting off the other port completely. The handle can be orientated in four positions and can be installed or removed while the valve is under pressure. Makroblend ball, max operating pressure125 psi at 140. Ball through hole diameter .375". The panel mount requires a .750 hole though a maximum panel thickness of .170. Two of the four available screw boss locations will secure the valve. Panel mount screws not supplied.

The 639 series three-way ball valve design promotes multiple configurations to fit the exact end use application. The 639 Series Valve is designed as a panel mount diverter valve. The middle port is common. The 90 degree handle rotation directs the flow to the open port, shutting off the other port completely. The handle can be orientated in four positions and can be installed or removed while the valve is under pressure. Makroblend ball, max operating pressure125 psi at 140. Ball through hole diameter .375". The panel mount requires a .750 hole though a maximum panel thickness of .170. Two of the four available screw boss locations will secure the valve. Panel mount screws not supplied.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 22363
Product Name Polypropylene Three- Way Ball Valve 3/8" HB EPDM Red Handle
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves - AWWA Swing Check Valves (AIS/BABA) - McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Cast Iron; ASTM A126, Class B Cast Iron
Valve Size 2.00 to 30.00 inch (50.80 to 762.00 mm)
View Details
VALVES - BP-049-SS-T-H - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.50 inch (12.70 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details