U.S. Plastic Corporation Praher Knife Gate Valves 21333

Description
Inexpensive valves for industrial, agricultural, and commercial markets. Ideal for quick shut-off in low pressure or vacuum lines. Valve can handle 20" Hg vacuum in closed position and 7" Hg vacuum in open position. White and gray are PVC construction, Black are UV resistant ABS construction. Santoprene (TPE) lip-type seals. EPDM O-rings. 303/AA stainless steel shaft and hardware. Full flow design with unrestricted flow. Maximum operating pressure: 1-1/2" to 2-1/2" - 50 psi @ 70F, 3" to 4" - 40 psi @ 70F, 3.5 bar @ 20C. 3" and 4" valves have glass reinforced polypropylene handles, double O-ring shaft seals, molded mounting pads on valve body for installing mechanical locks in closed position, 1/4" x 20 thread on shaft for easy retention, and come standard with the gatekeeper safety clip to prevent unintentional closing. 1" - 2" have factory pressed on handles. 2" and 4" have internal snap locks for gate locking in open position. These valves are great for use in irrigation, pools, spas, plumbing, waste water control, septic systems, IBC products, aquaculture, tank drain valves, and carpet/extraction equipment.
Description
Inexpensive valves for industrial, agricultural, and commercial markets. Ideal for quick shut-off in low pressure or vacuum lines. Valve can handle 20" Hg vacuum in closed position and 7" Hg vacuum in open position. White and gray are PVC construction, Black are UV resistant ABS construction. Santoprene (TPE) lip-type seals. EPDM O-rings. 303/AA stainless steel shaft and hardware. Full flow design with unrestricted flow. Maximum operating pressure: 1-1/2" to 2-1/2" - 50 psi @ 70F, 3" to 4" - 40 psi @ 70F, 3.5 bar @ 20C. 3" and 4" valves have glass reinforced polypropylene handles, double O-ring shaft seals, molded mounting pads on valve body for installing mechanical locks in closed position, 1/4" x 20 thread on shaft for easy retention, and come standard with the gatekeeper safety clip to prevent unintentional closing. 1" - 2" have factory pressed on handles. 2" and 4" have internal snap locks for gate locking in open position. These valves are great for use in irrigation, pools, spas, plumbing, waste water control, septic systems, IBC products, aquaculture, tank drain valves, and carpet/extraction equipment.

Suppliers

Company
Product
Description
Supplier Links
Praher Knife Gate Valves - 21333 - U.S. Plastic Corporation
Lima, OH, USA
Praher Knife Gate Valves
21333
Praher Knife Gate Valves 21333
Inexpensive valves for industrial, agricultural, and commercial markets. Ideal for quick shut-off in low pressure or vacuum lines. Valve can handle 20" Hg vacuum in closed position and 7" Hg vacuum in open position. White and gray are PVC construction, Black are UV resistant ABS construction. Santoprene (TPE) lip-type seals. EPDM O-rings. 303/AA stainless steel shaft and hardware. Full flow design with unrestricted flow. Maximum operating pressure: 1-1/2" to 2-1/2" - 50 psi @ 70F, 3" to 4" - 40 psi @ 70F, 3.5 bar @ 20C. 3" and 4" valves have glass reinforced polypropylene handles, double O-ring shaft seals, molded mounting pads on valve body for installing mechanical locks in closed position, 1/4" x 20 thread on shaft for easy retention, and come standard with the gatekeeper safety clip to prevent unintentional closing. 1" - 2" have factory pressed on handles. 2" and 4" have internal snap locks for gate locking in open position. These valves are great for use in irrigation, pools, spas, plumbing, waste water control, septic systems, IBC products, aquaculture, tank drain valves, and carpet/extraction equipment.

Inexpensive valves for industrial, agricultural, and commercial markets. Ideal for quick shut-off in low pressure or vacuum lines. Valve can handle 20" Hg vacuum in closed position and 7" Hg vacuum in open position. White and gray are PVC construction, Black are UV resistant ABS construction. Santoprene (TPE) lip-type seals. EPDM O-rings. 303/AA stainless steel shaft and hardware. Full flow design with unrestricted flow. Maximum operating pressure: 1-1/2" to 2-1/2" - 50 psi @ 70F, 3" to 4" - 40 psi @ 70F, 3.5 bar @ 20C. 3" and 4" valves have glass reinforced polypropylene handles, double O-ring shaft seals, molded mounting pads on valve body for installing mechanical locks in closed position, 1/4" x 20 thread on shaft for easy retention, and come standard with the gatekeeper safety clip to prevent unintentional closing. 1" - 2" have factory pressed on handles. 2" and 4" have internal snap locks for gate locking in open position. These valves are great for use in irrigation, pools, spas, plumbing, waste water control, septic systems, IBC products, aquaculture, tank drain valves, and carpet/extraction equipment.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 21333
Product Name Praher Knife Gate Valves
Valve Type Gate
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - Seat-On-Disc Butterfly Valve (AIS/BABA) - McWane Plant and Industrial
Specs
Valve Type Butterfly
Primary Material Ductile Iron; ASTM A536 65-45-12 or 70-50-05 Ductile Iron
Valve Size 3.00 to 72.00 inch (76.20 to 1828.80 mm)
View Details
VALVES - BP-050-SS-T-F-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.50 inch (12.70 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details