U.S. Plastic Corporation Bobby & Bobby T Brass Float Valves 23227

Description
The Bobby Series Valves are miniature float valves. They come standard with a nitrile plunger seal and feature a standard 1/8 orifice size. Construction: brass body, stainless steel seat, and a polyethylene float. Maximum temperature is 175F. Overall length: 9-3/4. Flow capacity: 1.31 GPM @ 35 psi and 2.25 GPM @ 85 psi. Maximum inlet pressure: 125 psi. The inlet connection is 1/4 compression for 1/4 OD tubing.
Description
The Bobby Series Valves are miniature float valves. They come standard with a nitrile plunger seal and feature a standard 1/8 orifice size. Construction: brass body, stainless steel seat, and a polyethylene float. Maximum temperature is 175F. Overall length: 9-3/4. Flow capacity: 1.31 GPM @ 35 psi and 2.25 GPM @ 85 psi. Maximum inlet pressure: 125 psi. The inlet connection is 1/4 compression for 1/4 OD tubing.

Suppliers

Company
Product
Description
Supplier Links
Bobby & Bobby T Brass Float Valves - 23227 - U.S. Plastic Corporation
Lima, OH, USA
Bobby & Bobby T Brass Float Valves
23227
Bobby & Bobby T Brass Float Valves 23227
The Bobby Series Valves are miniature float valves. They come standard with a nitrile plunger seal and feature a standard 1/8 orifice size. Construction: brass body, stainless steel seat, and a polyethylene float. Maximum temperature is 175F. Overall length: 9-3/4. Flow capacity: 1.31 GPM @ 35 psi and 2.25 GPM @ 85 psi. Maximum inlet pressure: 125 psi. The inlet connection is 1/4 compression for 1/4 OD tubing.

The Bobby Series Valves are miniature float valves. They come standard with a nitrile plunger seal and feature a standard 1/8 orifice size. Construction: brass body, stainless steel seat, and a polyethylene float. Maximum temperature is 175F. Overall length: 9-3/4. Flow capacity: 1.31 GPM @ 35 psi and 2.25 GPM @ 85 psi. Maximum inlet pressure: 125 psi. The inlet connection is 1/4 compression for 1/4 OD tubing.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 23227
Product Name Bobby & Bobby T Brass Float Valves
Valve Type Float
Unlock Full Specs
to access all available technical data

Similar Products

Air Valves (non-AWWA) - CR-101 Air Vent - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Media Air
View Details
VALVES - BP-050-CPVC-T - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.50 inch (12.70 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
CO2 Tank Regulator with Solenoid Valve -  - CO2Meter.com
Specs
Valve Type Solenoid
View Details