U.S. Plastic Corporation Super Speedfit Food Grade Acetal Shut-Off Valves 58358

Description
Full bore mechanism are especially designed for the Brewing and Soft Drinks industries and for potable water. Body and handle are acetal copolymer. O-rings are nitrile rubber. Collet is produced in acetal copolymer with stainless steel teeth. Working pressure and temperature: Air 150 PSI at -4F, Air/Potable Liquids 150 PSI at 33F, Air/ Potable Liquids 150 PSI at 73F and Air/Potable Liquids 100 PSI at 150F. Only use in the fully open or fully closed position.
Description
Full bore mechanism are especially designed for the Brewing and Soft Drinks industries and for potable water. Body and handle are acetal copolymer. O-rings are nitrile rubber. Collet is produced in acetal copolymer with stainless steel teeth. Working pressure and temperature: Air 150 PSI at -4F, Air/Potable Liquids 150 PSI at 33F, Air/ Potable Liquids 150 PSI at 73F and Air/Potable Liquids 100 PSI at 150F. Only use in the fully open or fully closed position.

Suppliers

Company
Product
Description
Supplier Links
Super Speedfit Food Grade Acetal Shut-Off Valves - 58358 - U.S. Plastic Corporation
Lima, OH, USA
Super Speedfit Food Grade Acetal Shut-Off Valves
58358
Super Speedfit Food Grade Acetal Shut-Off Valves 58358
Full bore mechanism are especially designed for the Brewing and Soft Drinks industries and for potable water. Body and handle are acetal copolymer. O-rings are nitrile rubber. Collet is produced in acetal copolymer with stainless steel teeth. Working pressure and temperature: Air 150 PSI at -4F, Air/Potable Liquids 150 PSI at 33F, Air/ Potable Liquids 150 PSI at 73F and Air/Potable Liquids 100 PSI at 150F. Only use in the fully open or fully closed position.

Full bore mechanism are especially designed for the Brewing and Soft Drinks industries and for potable water. Body and handle are acetal copolymer. O-rings are nitrile rubber. Collet is produced in acetal copolymer with stainless steel teeth. Working pressure and temperature: Air 150 PSI at -4F, Air/Potable Liquids 150 PSI at 33F, Air/ Potable Liquids 150 PSI at 73F and Air/Potable Liquids 100 PSI at 150F. Only use in the fully open or fully closed position.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 58358
Product Name Super Speedfit Food Grade Acetal Shut-Off Valves
Valve Type Shut Off
Unlock Full Specs
to access all available technical data

Similar Products

HVXM Large Body PTFE Valve - 36782 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
Stainless Steel Ultra High Purity (UHP) High Pressure Manual Diaphragm Valve -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Diaphragm
Primary Material Stainless Steel
Media Gas
View Details
Mini Brass Ball Valve - 383N-1/4 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water
View Details
4 in. Size Foot Valve|Master File - FV400 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 4.00 inch (101.60 mm)
View Details