U.S. Plastic Corporation Banjo Polypropylene Dry-Disconnect Ball Valves 30804

Description
The Dry-Disconnect Ball Valves are designed for safe and easy spill free connections. The "double ball" design allows maximum flow, while the cam lever style of connection is the most recognized fluid connector. The handles interlock making it easy to identify which handle opens or closes first. No guessing involved! The two Dry-Mate halves couple together with cam levers for positive engagement. These valves are lightweight, economical and easy to use with a wide range of chemical resistance. The maximum operating pressure 100 psi at 70F or 70 psi @ 150F; spillage data 1-1/2" = 2ml.
Description
The Dry-Disconnect Ball Valves are designed for safe and easy spill free connections. The "double ball" design allows maximum flow, while the cam lever style of connection is the most recognized fluid connector. The handles interlock making it easy to identify which handle opens or closes first. No guessing involved! The two Dry-Mate halves couple together with cam levers for positive engagement. These valves are lightweight, economical and easy to use with a wide range of chemical resistance. The maximum operating pressure 100 psi at 70F or 70 psi @ 150F; spillage data 1-1/2" = 2ml.

Suppliers

Company
Product
Description
Supplier Links
Banjo Polypropylene Dry-Disconnect Ball Valves - 30804 - U.S. Plastic Corporation
Lima, OH, USA
Banjo Polypropylene Dry-Disconnect Ball Valves
30804
Banjo Polypropylene Dry-Disconnect Ball Valves 30804
The Dry-Disconnect Ball Valves are designed for safe and easy spill free connections. The "double ball" design allows maximum flow, while the cam lever style of connection is the most recognized fluid connector. The handles interlock making it easy to identify which handle opens or closes first. No guessing involved! The two Dry-Mate halves couple together with cam levers for positive engagement. These valves are lightweight, economical and easy to use with a wide range of chemical resistance. The maximum operating pressure 100 psi at 70F or 70 psi @ 150F; spillage data 1-1/2" = 2ml.

The Dry-Disconnect Ball Valves are designed for safe and easy spill free connections. The "double ball" design allows maximum flow, while the cam lever style of connection is the most recognized fluid connector. The handles interlock making it easy to identify which handle opens or closes first. No guessing involved! The two Dry-Mate halves couple together with cam levers for positive engagement. These valves are lightweight, economical and easy to use with a wide range of chemical resistance. The maximum operating pressure 100 psi at 70F or 70 psi @ 150F; spillage data 1-1/2" = 2ml.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 30804
Product Name Banjo Polypropylene Dry-Disconnect Ball Valves
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

HV Standard PTFE Valve - 86725 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
High Purity High Pressure Stainless Steel Needle Valve Natural Gas Flow Control Valve JNV Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Control Valve; Needle
Primary Material Stainless Steel
Media Gas
View Details
1
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; PVC
Media Water; Gas; Air
View Details
1 1/4 to 1 1/2 in. Size Range Polypropylene Ball Valve Handle|Master File - HA POLY150 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Valve Size 1.25 to 1.50 inch (31.75 to 38.10 mm)
View Details