U.S. Plastic Corporation SMC Nylon 2-Way Ball Valves - 226 Series 22286

Description
The 226 Series two-way ball valve design promotes multiple configurations to fit the exact end use application. The flag handle is standard. Maximum operating pressure 125 psi. Maximum operating temperature 140F. Ball through hole diameter .312. Promotes multiple configurations to fit the exact end use application. Nylon for chemical resistance applications. 5/16" opening diameter. Not for vacuum.
Description
The 226 Series two-way ball valve design promotes multiple configurations to fit the exact end use application. The flag handle is standard. Maximum operating pressure 125 psi. Maximum operating temperature 140F. Ball through hole diameter .312. Promotes multiple configurations to fit the exact end use application. Nylon for chemical resistance applications. 5/16" opening diameter. Not for vacuum.

Suppliers

Company
Product
Description
Supplier Links
SMC Nylon 2-Way Ball Valves - 226 Series - 22286 - U.S. Plastic Corporation
Lima, OH, USA
SMC Nylon 2-Way Ball Valves - 226 Series
22286
SMC Nylon 2-Way Ball Valves - 226 Series 22286
The 226 Series two-way ball valve design promotes multiple configurations to fit the exact end use application. The flag handle is standard. Maximum operating pressure 125 psi. Maximum operating temperature 140F. Ball through hole diameter .312. Promotes multiple configurations to fit the exact end use application. Nylon for chemical resistance applications. 5/16" opening diameter. Not for vacuum.

The 226 Series two-way ball valve design promotes multiple configurations to fit the exact end use application. The flag handle is standard. Maximum operating pressure 125 psi. Maximum operating temperature 140F. Ball through hole diameter .312. Promotes multiple configurations to fit the exact end use application. Nylon for chemical resistance applications. 5/16" opening diameter. Not for vacuum.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 22286
Product Name SMC Nylon 2-Way Ball Valves - 226 Series
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Coking Valves - Switch Valves - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Choke Valves
Media Coke
Connection Description BoltFlange
View Details
15mm MICROSOL - 01-211P202-H0+63111+AYZ - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.05 inch (1.20 mm)
View Details
Controller, Inflation Air, 30-250 Psi, 1/2
Specs
Media Air
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 250.00 psi (176 m H2O)
View Details