U.S. Plastic Corporation Banjo Electric Ball Valves 30799

Description
The Full Port Electric Ball Valves Features a 316 stainless steel ball & stem, with stainless steel hardware. Fiberglass reinforced polypropylene and glass reinforced PTFE seats. Includes FKM (viton type) or EPDM O-rings. All models are 12 volt DC operated. The maximum operating pressure is 150 psi maximum at 70F. These units are easily repairable and are equipped with an open close indicator. 3/4" - 1-1/4" valves have a 3/4 second response time.
Description
The Full Port Electric Ball Valves Features a 316 stainless steel ball & stem, with stainless steel hardware. Fiberglass reinforced polypropylene and glass reinforced PTFE seats. Includes FKM (viton type) or EPDM O-rings. All models are 12 volt DC operated. The maximum operating pressure is 150 psi maximum at 70F. These units are easily repairable and are equipped with an open close indicator. 3/4" - 1-1/4" valves have a 3/4 second response time.

Suppliers

Company
Product
Description
Supplier Links
Banjo Electric Ball Valves - 30799 - U.S. Plastic Corporation
Lima, OH, USA
Banjo Electric Ball Valves
30799
Banjo Electric Ball Valves 30799
The Full Port Electric Ball Valves Features a 316 stainless steel ball & stem, with stainless steel hardware. Fiberglass reinforced polypropylene and glass reinforced PTFE seats. Includes FKM (viton type) or EPDM O-rings. All models are 12 volt DC operated. The maximum operating pressure is 150 psi maximum at 70F. These units are easily repairable and are equipped with an open close indicator. 3/4" - 1-1/4" valves have a 3/4 second response time.

The Full Port Electric Ball Valves Features a 316 stainless steel ball & stem, with stainless steel hardware. Fiberglass reinforced polypropylene and glass reinforced PTFE seats. Includes FKM (viton type) or EPDM O-rings. All models are 12 volt DC operated. The maximum operating pressure is 150 psi maximum at 70F. These units are easily repairable and are equipped with an open close indicator. 3/4" - 1-1/4" valves have a 3/4 second response time.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 30799
Product Name Banjo Electric Ball Valves
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatically Actuated 3-Way Ball Valve - PYSG Series - DynaQuip Controls
Specs
Valve Type Diverter; Pilot (optional feature); Ball; Solenoid (optional feature); Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and severe service; Air; Compressed Air; Chemical
View Details
Sporlan Oil Level Control Components - OL-60TH-1 OIL LVL CONT - Parker Sporlan Division
Specs
Valve Type Control Valve
Maximum Pressure 649.77 psi (457 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Solenoid Valves - 5000009928-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details