U.S. Plastic Corporation Dema Miniature Solenoid Valves 22198

Description
DEMA normally closed diaphragm operated mini-solenoid valve. Ideally suited for water or air service at operating pressures from 3 to 125 psi. Celcon registered plastic body construction, EPDM diaphragm and stainless steel mesh strainer. Includes junction box and mounting bracket. Mount in any position except with coil under valve. 3 psi minimum line pressure is needed to operate valve. 120V 50/60 cycle. Not for chemicals. UL listed.
Description
DEMA normally closed diaphragm operated mini-solenoid valve. Ideally suited for water or air service at operating pressures from 3 to 125 psi. Celcon registered plastic body construction, EPDM diaphragm and stainless steel mesh strainer. Includes junction box and mounting bracket. Mount in any position except with coil under valve. 3 psi minimum line pressure is needed to operate valve. 120V 50/60 cycle. Not for chemicals. UL listed.

Suppliers

Company
Product
Description
Supplier Links
Dema Miniature Solenoid Valves - 22198 - U.S. Plastic Corporation
Lima, OH, USA
Dema Miniature Solenoid Valves
22198
Dema Miniature Solenoid Valves 22198
DEMA normally closed diaphragm operated mini-solenoid valve. Ideally suited for water or air service at operating pressures from 3 to 125 psi. Celcon registered plastic body construction, EPDM diaphragm and stainless steel mesh strainer. Includes junction box and mounting bracket. Mount in any position except with coil under valve. 3 psi minimum line pressure is needed to operate valve. 120V 50/60 cycle. Not for chemicals. UL listed.

DEMA normally closed diaphragm operated mini-solenoid valve. Ideally suited for water or air service at operating pressures from 3 to 125 psi. Celcon registered plastic body construction, EPDM diaphragm and stainless steel mesh strainer. Includes junction box and mounting bracket. Mount in any position except with coil under valve. 3 psi minimum line pressure is needed to operate valve. 120V 50/60 cycle. Not for chemicals. UL listed.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 22198
Product Name Dema Miniature Solenoid Valves
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

HV Standard PTFE Valve - 86735 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
JR1000 Series UHP Ultra High Purity Single Stage Pressure Reducing Regulator And Low To Intermediate Flow -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 3500.00 psi (2463 m H2O)
View Details
3-Way Reduced Port T-ported Lead Free Brass Ball Valve - 355NLF-1-1/2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
3/4 in. Size Polypropylene Ball Valve 4-Bolt Design|Master File - PPBV075 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 0.75 inch (19.05 mm)
View Details