The 027 Series Two-Way Ball Valve compact design promotes multiple configurations to fit the exact end use application. The 027 Ball Valve Series is rated to 500 psi and will support flow and pressure in either direction. 22366 - 22371 have a one-piece body construction and 22372 & 22373 have a two-piece body construction to cover 1/4" NPT end configuration applications. The Zinc Die Cast Lever Handle is standard. Maximum operating temperature is 180F. The ball thru hole diameter is .218".
| U.S. Plastic Corporation | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 22372 |
| Product Name | SMC 1/4" Brass Two-way Ball Valve Series 027 |
| Valve Type | Ball |