U.S. Plastic Corporation Polypropylene Check Valve Series 694 22210

Description
Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Seat Area Open Diameter .438. The 694 Series Check Valve covers a wide range of air and fluid applications. The 694 Check is a compact design with a 1/3 psi cracking pressure, high flow rate, and a positive seal at very low back pressure or slight vacuum.
Description
Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Seat Area Open Diameter .438. The 694 Series Check Valve covers a wide range of air and fluid applications. The 694 Check is a compact design with a 1/3 psi cracking pressure, high flow rate, and a positive seal at very low back pressure or slight vacuum.

Suppliers

Company
Product
Description
Supplier Links
Polypropylene Check Valve Series 694 - 22210 - U.S. Plastic Corporation
Lima, OH, USA
Polypropylene Check Valve Series 694
22210
Polypropylene Check Valve Series 694 22210
Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Seat Area Open Diameter .438. The 694 Series Check Valve covers a wide range of air and fluid applications. The 694 Check is a compact design with a 1/3 psi cracking pressure, high flow rate, and a positive seal at very low back pressure or slight vacuum.

Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Seat Area Open Diameter .438. The 694 Series Check Valve covers a wide range of air and fluid applications. The 694 Check is a compact design with a 1/3 psi cracking pressure, high flow rate, and a positive seal at very low back pressure or slight vacuum.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 22210
Product Name Polypropylene Check Valve Series 694
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

HVP Panel Mount PTFE Valve - 86780 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
JR1000 Series UHP Ultra High Purity Single Stage Pressure Reducing Regulator And Low To Intermediate Flow -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 3500.00 psi (2463 m H2O)
View Details
1.50
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; PVC
Media Water; Gas; Air
View Details
2 to 4 in. Size Range Polypropylene Ball Valve Handle|Master File - HA POLY200 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Valve Size 2.00 to 4.00 inch (50.80 to 101.60 mm)
View Details