U.S. Plastic Corporation SMC PVC 2-Way Tru-union Ball Valves - 628 Series 22132

Description
Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F.Ball Through Hole Diameter .375. The 628 Series Two-Way Trunnion Ball Valve design promotes multiple configurations to fit the exact end use application. The T-Handle and Ball are one piece extending through the valve body and sealed on the top and bottom. FNPT x FNPT end connectors pictured.
Description
Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F.Ball Through Hole Diameter .375. The 628 Series Two-Way Trunnion Ball Valve design promotes multiple configurations to fit the exact end use application. The T-Handle and Ball are one piece extending through the valve body and sealed on the top and bottom. FNPT x FNPT end connectors pictured.

Suppliers

Company
Product
Description
Supplier Links
SMC PVC 2-Way Tru-union Ball Valves - 628 Series - 22132 - U.S. Plastic Corporation
Lima, OH, USA
SMC PVC 2-Way Tru-union Ball Valves - 628 Series
22132
SMC PVC 2-Way Tru-union Ball Valves - 628 Series 22132
Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F.Ball Through Hole Diameter .375. The 628 Series Two-Way Trunnion Ball Valve design promotes multiple configurations to fit the exact end use application. The T-Handle and Ball are one piece extending through the valve body and sealed on the top and bottom. FNPT x FNPT end connectors pictured.

Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F.Ball Through Hole Diameter .375. The 628 Series Two-Way Trunnion Ball Valve design promotes multiple configurations to fit the exact end use application. The T-Handle and Ball are one piece extending through the valve body and sealed on the top and bottom. FNPT x FNPT end connectors pictured.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 22132
Product Name SMC PVC 2-Way Tru-union Ball Valves - 628 Series
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

HV Standard PTFE Valve - 86735 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
High Purity High Flow Pressure Control Regulators & Valves Gas Stick Assemblies JSR-2TG Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Control Valve; Shut Off
Primary Material Stainless Steel
Media Gas
View Details
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
3/4 in. Size Polypropylene Ball Valve 4-Bolt Design|Master File - PPBV075 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 0.75 inch (19.05 mm)
View Details