U.S. Plastic Corporation 3"full port ball vlv male adptr x3"mnpt 30859

Description
Standard and full port "Stubby Valves" are lightweight and feature a unique, patented design. They have a glass filled polypropylene body, stainless steel bolts, and 100% PTFE seats. Valves have FKM seals with the exception of #30856 which has a PTFE seal. The maximum operating pressure for these valves is 100 PSI at 70F and 75 PSI at 150F.
Description
Standard and full port "Stubby Valves" are lightweight and feature a unique, patented design. They have a glass filled polypropylene body, stainless steel bolts, and 100% PTFE seats. Valves have FKM seals with the exception of #30856 which has a PTFE seal. The maximum operating pressure for these valves is 100 PSI at 70F and 75 PSI at 150F.

Suppliers

Company
Product
Description
Supplier Links
3
Lima, OH, USA
3"full port ball vlv male adptr x3"mnpt
30859
3"full port ball vlv male adptr x3"mnpt 30859
Standard and full port "Stubby Valves" are lightweight and feature a unique, patented design. They have a glass filled polypropylene body, stainless steel bolts, and 100% PTFE seats. Valves have FKM seals with the exception of #30856 which has a PTFE seal. The maximum operating pressure for these valves is 100 PSI at 70F and 75 PSI at 150F.

Standard and full port "Stubby Valves" are lightweight and feature a unique, patented design. They have a glass filled polypropylene body, stainless steel bolts, and 100% PTFE seats. Valves have FKM seals with the exception of #30856 which has a PTFE seal. The maximum operating pressure for these valves is 100 PSI at 70F and 75 PSI at 150F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 30859
Product Name 3"full port ball vlv male adptr x3"mnpt
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

HVX Large Body Panel Mount PTFE Valve - 86919 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
High Purity High Pressure 316 Stainless Steel Ball Valves JBV1 Series From High Pressure Ball Valve Manufacturer And Supplier In China -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Ball
Primary Material Stainless Steel
Media Gas
View Details
Full Port Chrome Plated Brass Ball Valve - 171NCR-3 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
1 1/4 to 1 1/2 in. Size Range Polypropylene Ball Valve Handle|Master File - HA POLY150 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Valve Size 1.25 to 1.50 inch (31.75 to 38.10 mm)
View Details