U.S. Plastic Corporation LIQUIfit Female Elbow Valve 60947

Description
LIQUIfit 3/8" OD Tube x 1/4" NPTF Thread Female Elbow Valve has a overall length of 1.85" an height of 2.05". Centerline to NPTF end is 1.15". Centerline to tube end 1.32". Thru hole is .25".
Description
LIQUIfit 3/8" OD Tube x 1/4" NPTF Thread Female Elbow Valve has a overall length of 1.85" an height of 2.05". Centerline to NPTF end is 1.15". Centerline to tube end 1.32". Thru hole is .25".

Suppliers

Company
Product
Description
Supplier Links
LIQUIfit Female Elbow Valve - 60947 - U.S. Plastic Corporation
Lima, OH, USA
LIQUIfit Female Elbow Valve
60947
LIQUIfit Female Elbow Valve 60947
LIQUIfit 3/8" OD Tube x 1/4" NPTF Thread Female Elbow Valve has a overall length of 1.85" an height of 2.05". Centerline to NPTF end is 1.15". Centerline to tube end 1.32". Thru hole is .25".

LIQUIfit 3/8" OD Tube x 1/4" NPTF Thread Female Elbow Valve has a overall length of 1.85" an height of 2.05". Centerline to NPTF end is 1.15". Centerline to tube end 1.32". Thru hole is .25".

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 60947
Product Name LIQUIfit Female Elbow Valve
Connection Description Tube Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514416 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 4.61 inch (117.00 mm)
View Details
Ball Check Valve - 1208007 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVDF; Ultra High Purity PVDF
Valve Size 0.75 inch (19.05 mm)
View Details
375 High Pressure Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; High Pressure Check Valves
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 8000.00 psi (5630 m H2O)
View Details