U.S. Plastic Corporation PVC Two-Way Ball Valve 3/4" FNPT x 3/4" FNPT FKM 22359

Description
The 074 series two-way ball valve design promotes multiple configurations to fit the exact end use application. The Inlet Seal is Santoprene. The Outlet Seal is PTFE. The Body and handle is made of standard gray PVC. NSF Standard 61 approved materials. Max operating pressure 125 PSI at 140. Ball through hole diameter .750".
Description
The 074 series two-way ball valve design promotes multiple configurations to fit the exact end use application. The Inlet Seal is Santoprene. The Outlet Seal is PTFE. The Body and handle is made of standard gray PVC. NSF Standard 61 approved materials. Max operating pressure 125 PSI at 140. Ball through hole diameter .750".

Suppliers

Company
Product
Description
Supplier Links
PVC Two-Way Ball Valve 3/4
Lima, OH, USA
PVC Two-Way Ball Valve 3/4" FNPT x 3/4" FNPT FKM
22359
PVC Two-Way Ball Valve 3/4" FNPT x 3/4" FNPT FKM 22359
The 074 series two-way ball valve design promotes multiple configurations to fit the exact end use application. The Inlet Seal is Santoprene. The Outlet Seal is PTFE. The Body and handle is made of standard gray PVC. NSF Standard 61 approved materials. Max operating pressure 125 PSI at 140. Ball through hole diameter .750".

The 074 series two-way ball valve design promotes multiple configurations to fit the exact end use application. The Inlet Seal is Santoprene. The Outlet Seal is PTFE. The Body and handle is made of standard gray PVC. NSF Standard 61 approved materials. Max operating pressure 125 PSI at 140. Ball through hole diameter .750".

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 22359
Product Name PVC Two-Way Ball Valve 3/4" FNPT x 3/4" FNPT FKM
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

HV Standard PTFE Valve - 86732 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
Stainless Steel Ultra High Purity (UHP) High Pressure Manual Diaphragm Valve -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Diaphragm
Primary Material Stainless Steel
Media Gas
View Details
Full Port Lead Free Brass Ball Valve - 1725LF-1/2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
2 in. Size Polypropylene Ball Valve 6-Bolt Design|Master File - PPBV200 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 2.00 inch (50.80 mm)
View Details