U.S. Plastic Corporation Polypropylene Bolted Ball Valves 30655

Description
Maximum PSI: 150
Description
Maximum PSI: 150

Suppliers

Company
Product
Description
Supplier Links
Polypropylene Bolted Ball Valves - 30655 - U.S. Plastic Corporation
Lima, OH, USA
Polypropylene Bolted Ball Valves
30655
Polypropylene Bolted Ball Valves 30655
Maximum PSI: 150

Maximum PSI: 150

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 30655
Product Name Polypropylene Bolted Ball Valves
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

V Series Metal Seated Ball Valves - V1-R: 5/8” – 4” - ValvTechnologies, Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; Steel
Media Water; Steam
View Details
16mm FLATPROP - 12-216C-03-41+D3WFIL+BED - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.06 inch (1.60 mm)
View Details
Controller, Dual Fitting, 116 Psi - 162-1012-8116 - Petersen Products Co.
Specs
Valve Size 0.25 inch (6.35 mm)
View Details