U.S. Plastic Corporation Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| 1 1/2"cks cpvc diaphragm chk vlv-viton | |
| 1 1/2"cks cpvc diaphragm ck valve-epdm | |
| 1 1/2"cks pp diaphragm check valve-epdm | |
| 1 1/2"cks pp diaphragm check vlv-viton | |
| 1 1/2"cks pvc diaphrgm check valve-epdm | |
| 1 1/2"cks pvc diaphrgm chk valve-viton | |
| 2"cks cpvc diaphragm check valve-epdm | |
| 2"cks cpvc diaphragm check valve-viton | |
| 2"cks pp diaphragm check valve-epdm | |
| 2"cks pp diaphragm check valve-viton | |
| 2"cks pvc diaphrgm check valve-epdm | |
| 2"cks pvc diaphrgm chk valve-viton | |
| 3"cks cpvc diaphragm check valve-epdm | |
| 3"cks cpvc diaphragm check valve-viton | |
| 3"cks pp diaphragm check valve-epdm | |
| 3"cks pp diaphragm check valve-viton | |
| 3"cks pvc diaphrgm check valve-epdm | |
| 3"cks pvc diaphrgm chk valve-viton | |
| 4"cks cpvc diaphragm check valve-epdm | |
| 4"cks cpvc diaphragm check valve-viton | |
| 4"cks pp diaphragm check valve-epdm | |
| 4"cks pp diaphragm check valve-viton | |
| 4"cks pvc diaphrgm check valve-epdm | |
| 4"cks pvc diaphrgm chk valve-viton | |
| Connect and disconnect tubing without tools. These Acetal Celcon fittings meet FDA standards and are NSF listed. The O ring/collet design features S.S. teeth for extra gripping power. Acetal bodies,... | |
| Cv value: 28, Insulation Class: F, Coil Surface Temperature: 180F, Maximum Allowable Ambient Temperature: 104F, VA Inrush: 66, VA Holding: 24. | |
| Cv value: 5.2, Insulation Class: F, Coil Surface Temperature: 180F, Maximum Allowable Ambient Temperature: 104F, VA Inrush: 66, VA Holding: 24. | |
| Cv value: 7.6, Insulation Class: F, Coil Surface Temperature: 180F, Maximum Allowable Ambient Temperature: 104F, VA Inrush: 66, VA Holding: 24. | |
| Cv value: 9.5, Insulation Class: F, Coil Surface Temperature: 180F, Maximum Allowable Ambient Temperature: 104F, VA Inrush: 66, VA Holding: 24. | |
| Diameter: 1.3". Length: 3.8". Working psi @ 77F: 100. Maximum Temperature: 180F. Note: Polypropylene is 20% glass filled. | |
| Diameter: 1.3". Length: 3.8". Working psi @ 77F: 150 Inlet/100 Back. Maximum Temperature: 140F. | |
| Diameter: 1.3". Length: 3.8". Working psi @ 77F: 150 inlet/100 back. Maximum Temperature: 180F. | |
| Diameter: 1.6". Length: 4.1". Working psi @ 77F: 100. Maximum Temperature: 180F. Note: Polypropylene is 20% glass filled. | |
| Diameter: 1.6". Length: 4.1". Working psi @ 77F: 150 Inlet/100 Back. Maximum Temperature: 140F. | |
| Diameter: 1.6". Length: 4.1". Working psi @ 77F: 150 Inlet/100 Back. Maximum Temperature: 180F. | |
| Diameter: 1.9". Length: 4.7". Working psi @ 77F: 100. Maximum Temperature: 180F. Note: Polypropylene is 20% glass filled. | |
| Diameter: 1.9". Length: 4.7". Working psi @ 77F: 150 Inlet/100 Back. Maximum Temperature: 140F. | |
| Diameter: 1.9". Length: 4.7". Working psi @ 77F: 150 Inlet/100 Back. Maximum Temperature: 180F. | |
| Maximum Inlet Pressure: 125 psi, Maximum Back Pressure: 18 psi, Insulation class: H, Duty Cycle: 100% (may be energized indefinitely, or rapid on/off cycling is acceptable), Maximum Ambient Temperature: 122F,... | |
| Maximum Inlet Pressure: 125 psi, Maximum Back Pressure: 18 psi, Insulation class: H, Watts (maximum): 24 (watts drop to approximately 6 watts after initially energized), Duty Cycle: 100% (may be... | |
| Maximum Inlet Pressure: 140 psi, Maximum Back Pressure: 38 psi, Insulation class: H, Duty Cycle: 100% (may be energized indefinitely, or rapid on/off cycling is acceptable), Maximum Ambient Temperature: 122F,... | |
| Maximum Inlet Pressure: 140 psi, Maximum Back Pressure: 38 psi, Insulation class: H, Watts (maximum): 24 (watts drop to approximately 6 watts after initially energized), Duty Cycle: 100% (may be... | |
| Maximum Inlet Pressure: 15 psi, Maximum Back Pressure: 12 psi, Insulation class: H, Duty Cycle: 100% (may be energized indefinitely, or rapid on/off cycling is acceptable), Maximum Ambient Temperature: 122F,... | |
| Maximum Inlet Pressure: 15 psi, Maximum Back Pressure: 12 psi, Insulation class: H, Watts (maximum): 24 (watts drop to approximately 6 watts after initially energized), Duty Cycle: 100% (may be... | |
| Maximum Inlet Pressure: 58 psi, Maximum Back Pressure: 17 psi, Insulation class: H, Duty Cycle: 100% (may be energized indefinitely, or rapid on/off cycling is acceptable), Maximum Ambient Temperature: 122F,... | |
| Maximum Inlet Pressure: 58 psi, Maximum Back Pressure: 17 psi, Insulation class: H, Watts (maximum): 24 (watts drop to approximately 6 watts after initially energized), Duty Cycle: 100% (may be... | |
| Meters fluid flow in flexible tubing from zero to full flow using easy to read metered scale on valve body. No fittings, or cutting required. | |
| Orifice Size: 3/16". Diameter: 1-1/8". Length: 2-1/16". Cv Factor: 0.50. Maximum psi @ 75F: 125. Maximum Temperature rating: 180F. | |
| Orifice Size: 3/16". Diameter: 1-1/8". Length: 2-1/16". Cv Factor: 0.50. Maximum psi @ 75F: 140. Maximum Temperature rating: 140F. | |
| Orifice Size: 5/16". Diameter: 1-1/2". Length: 2-5/8". Cv Factor: 1. Maximum psi @ 75F: 125. Maximum Temperature rating: 180F. | |
| Orifice Size: 5/16". Diameter: 1-1/2". Length: 2-5/8". Cv Factor: 1. Maximum psi @ 75F: 140. Maximum Temperature rating: 140F. | |
| Polypropylene and Kynar housing with Viton diaphragm. Will work with vacuum between 2 and 29 in. Hg. and pressures from 1 psi up to 150psi. .5 lb. cracking pressure on... | |
| Polypropylene and Kynar housing with Viton diaphragm. Will work with vacuum between 2 and 29 in. Hg. and pressures from 1 psi up to 150psi. | |
| The SMC & SMF are CPC's smallest couplings. These twist-to-connect couplings provide a reliable and more secure alternative to luer-type connections. They also allow for the tubing to rotate freely... | |
| Watts: 11, Cv Value: 0.5, Maximum Inlet Pressure: 140 psi, Maximum Outlet Pressure: 70 psi, Insulation Class: F, Coil Surface Temperature: 185F, Maximum allowable Ambient Temperature: 104F, VA Inrush: 66,... | |
| Watts: 11, Cv Value: 0.8, Maximum Inlet Pressure: 70 psi, Maximum Outlet Pressure: 60 psi, Insulation Class: F, Coil Surface Temperature: 185F, Maximum allowable Ambient Temperature: 104F, VA Inrush: 66,... |
| << Prev |