U.S. Plastic Corporation SMC 1/4" Brass Two-way Ball Valve Series 027 22368

Description
The 027 Series Two-Way Ball Valve compact design promotes multiple configurations to fit the exact end use application. The 027 Ball Valve Series is rated to 500 psi and will support flow and pressure in either direction. 22366 - 22371 have a one-piece body construction and 22372 & 22373 have a two-piece body construction to cover 1/4" NPT end configuration applications. The Zinc Die Cast Lever Handle is standard. Maximum operating temperature is 180F. The ball thru hole diameter is .218".
Description
The 027 Series Two-Way Ball Valve compact design promotes multiple configurations to fit the exact end use application. The 027 Ball Valve Series is rated to 500 psi and will support flow and pressure in either direction. 22366 - 22371 have a one-piece body construction and 22372 & 22373 have a two-piece body construction to cover 1/4" NPT end configuration applications. The Zinc Die Cast Lever Handle is standard. Maximum operating temperature is 180F. The ball thru hole diameter is .218".

Suppliers

Company
Product
Description
Supplier Links
SMC 1/4
Lima, OH, USA
SMC 1/4" Brass Two-way Ball Valve Series 027
22368
SMC 1/4" Brass Two-way Ball Valve Series 027 22368
The 027 Series Two-Way Ball Valve compact design promotes multiple configurations to fit the exact end use application. The 027 Ball Valve Series is rated to 500 psi and will support flow and pressure in either direction. 22366 - 22371 have a one-piece body construction and 22372 & 22373 have a two-piece body construction to cover 1/4" NPT end configuration applications. The Zinc Die Cast Lever Handle is standard. Maximum operating temperature is 180F. The ball thru hole diameter is .218".

The 027 Series Two-Way Ball Valve compact design promotes multiple configurations to fit the exact end use application. The 027 Ball Valve Series is rated to 500 psi and will support flow and pressure in either direction. 22366 - 22371 have a one-piece body construction and 22372 & 22373 have a two-piece body construction to cover 1/4" NPT end configuration applications. The Zinc Die Cast Lever Handle is standard. Maximum operating temperature is 180F. The ball thru hole diameter is .218".

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 22368
Product Name SMC 1/4" Brass Two-way Ball Valve Series 027
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

V Series Metal Seated Ball Valves - V1-3: 1/2-2, 150-600# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details
Valve, Pressure Relief, 300 Psig, 1/4
Specs
Valve Type Relief
Connection Description Quick Connect
View Details