U.S. Plastic Corporation Banjo Polypropylene Micro Valves 30782

Description
The Micro Valves features a 90 rotating handle. The precision molded polypropylene is reinforced with fiberglass for additional strength. Includes standard FKM (viton type) seats and O-rings. Max pressure rating for these valves is 300 psi at 70F. Max temperature is 150F.
Description
The Micro Valves features a 90 rotating handle. The precision molded polypropylene is reinforced with fiberglass for additional strength. Includes standard FKM (viton type) seats and O-rings. Max pressure rating for these valves is 300 psi at 70F. Max temperature is 150F.

Suppliers

Company
Product
Description
Supplier Links
Banjo Polypropylene Micro Valves - 30782 - U.S. Plastic Corporation
Lima, OH, USA
Banjo Polypropylene Micro Valves
30782
Banjo Polypropylene Micro Valves 30782
The Micro Valves features a 90 rotating handle. The precision molded polypropylene is reinforced with fiberglass for additional strength. Includes standard FKM (viton type) seats and O-rings. Max pressure rating for these valves is 300 psi at 70F. Max temperature is 150F.

The Micro Valves features a 90 rotating handle. The precision molded polypropylene is reinforced with fiberglass for additional strength. Includes standard FKM (viton type) seats and O-rings. Max pressure rating for these valves is 300 psi at 70F. Max temperature is 150F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 30782
Product Name Banjo Polypropylene Micro Valves
Valve Type Micro Valve
Unlock Full Specs
to access all available technical data

Similar Products

Dual Syringe Diluter Valve - 35844 - Hamilton Company
Specs
Valve Type Sampling
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
JR1000 Series UHP Ultra High Purity Single Stage Pressure Reducing Regulator And Low To Intermediate Flow -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 3500.00 psi (2463 m H2O)
View Details
Full Port Lead Free Brass Ball Valve - 250NLFSRL-1-1/2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
2 to 4 in. Size Range Polypropylene Ball Valve Handle|Master File - HA POLY200 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Valve Size 2.00 to 4.00 inch (50.80 to 101.60 mm)
View Details