U.S. Plastic Corporation Single Hose Shut Offs 22165

Description
Shutoff designs promote multiple configurations to fit the exact end use application. Shutoffs are inexpensive Female Garden Hose to Male Garden Hose valves designed for indoor or outdoor use. Shutoffs are designed for city water pressure to a maximum of 80 psi. Shutoffs are a one way valve and require approximately 20 psi of water pressure to seal in the closed position. An optional zero pressure washer is available for applications with less than 20 psi of working line pressure. 80 PSI max. Max.temp. 140F. Ball through hole diameter .437. 1-3/4" W x 1-1/2" H. Both have ABS ball and handle, zinc plated steel screw, Buna-N seals, SEBS hose washer. #22165 has an ABS body, #22166 has a polypropylene body.
Description
Shutoff designs promote multiple configurations to fit the exact end use application. Shutoffs are inexpensive Female Garden Hose to Male Garden Hose valves designed for indoor or outdoor use. Shutoffs are designed for city water pressure to a maximum of 80 psi. Shutoffs are a one way valve and require approximately 20 psi of water pressure to seal in the closed position. An optional zero pressure washer is available for applications with less than 20 psi of working line pressure. 80 PSI max. Max.temp. 140F. Ball through hole diameter .437. 1-3/4" W x 1-1/2" H. Both have ABS ball and handle, zinc plated steel screw, Buna-N seals, SEBS hose washer. #22165 has an ABS body, #22166 has a polypropylene body.

Suppliers

Company
Product
Description
Supplier Links
Single Hose Shut Offs - 22165 - U.S. Plastic Corporation
Lima, OH, USA
Single Hose Shut Offs
22165
Single Hose Shut Offs 22165
Shutoff designs promote multiple configurations to fit the exact end use application. Shutoffs are inexpensive Female Garden Hose to Male Garden Hose valves designed for indoor or outdoor use. Shutoffs are designed for city water pressure to a maximum of 80 psi. Shutoffs are a one way valve and require approximately 20 psi of water pressure to seal in the closed position. An optional zero pressure washer is available for applications with less than 20 psi of working line pressure. 80 PSI max. Max.temp. 140F. Ball through hole diameter .437. 1-3/4" W x 1-1/2" H. Both have ABS ball and handle, zinc plated steel screw, Buna-N seals, SEBS hose washer. #22165 has an ABS body, #22166 has a polypropylene body.

Shutoff designs promote multiple configurations to fit the exact end use application. Shutoffs are inexpensive Female Garden Hose to Male Garden Hose valves designed for indoor or outdoor use. Shutoffs are designed for city water pressure to a maximum of 80 psi. Shutoffs are a one way valve and require approximately 20 psi of water pressure to seal in the closed position. An optional zero pressure washer is available for applications with less than 20 psi of working line pressure. 80 PSI max. Max.temp. 140F. Ball through hole diameter .437. 1-3/4" W x 1-1/2" H. Both have ABS ball and handle, zinc plated steel screw, Buna-N seals, SEBS hose washer. #22165 has an ABS body, #22166 has a polypropylene body.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 22165
Product Name Single Hose Shut Offs
Valve Type Shut Off
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves - Double Disc Swing Check Valves - McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; Ductile Iron, ASTM A536 - GR 70-50-05
Valve Size 2.00 to 24.00 inch (50.80 to 609.60 mm)
View Details
VALVES - BP-050-PVDF-T-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.50 inch (12.70 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
CO2 Tank Regulator with Solenoid Valve -  - CO2Meter.com
Specs
Valve Type Solenoid
View Details