U.S. Plastic Corporation SMC PVC Check Valves for Air or Liquid 22296

Description
Maximum Operating Pressure 140 psi. Maximum Operating Temperature 140F. Seat Area Open Diameter .250. The 426 Series Check Valve design promotes multiple configurations to fit the exact end use application. Gray PVC with 1 psi stainless spring and ball is the standard configuration. PVC is a NSF Standard 61 Approved Material. Buna-N Seals are rated for a temperature range of 210 to 250F and the Viton Seals are rated for temperatures of 450 to 600F.
Description
Maximum Operating Pressure 140 psi. Maximum Operating Temperature 140F. Seat Area Open Diameter .250. The 426 Series Check Valve design promotes multiple configurations to fit the exact end use application. Gray PVC with 1 psi stainless spring and ball is the standard configuration. PVC is a NSF Standard 61 Approved Material. Buna-N Seals are rated for a temperature range of 210 to 250F and the Viton Seals are rated for temperatures of 450 to 600F.

Suppliers

Company
Product
Description
Supplier Links
SMC PVC Check Valves for Air or Liquid - 22296 - U.S. Plastic Corporation
Lima, OH, USA
SMC PVC Check Valves for Air or Liquid
22296
SMC PVC Check Valves for Air or Liquid 22296
Maximum Operating Pressure 140 psi. Maximum Operating Temperature 140F. Seat Area Open Diameter .250. The 426 Series Check Valve design promotes multiple configurations to fit the exact end use application. Gray PVC with 1 psi stainless spring and ball is the standard configuration. PVC is a NSF Standard 61 Approved Material. Buna-N Seals are rated for a temperature range of 210 to 250F and the Viton Seals are rated for temperatures of 450 to 600F.

Maximum Operating Pressure 140 psi. Maximum Operating Temperature 140F. Seat Area Open Diameter .250. The 426 Series Check Valve design promotes multiple configurations to fit the exact end use application. Gray PVC with 1 psi stainless spring and ball is the standard configuration. PVC is a NSF Standard 61 Approved Material. Buna-N Seals are rated for a temperature range of 210 to 250F and the Viton Seals are rated for temperatures of 450 to 600F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 22296
Product Name SMC PVC Check Valves for Air or Liquid
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves - Double Disc Swing Check Valves - McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; Ductile Iron, ASTM A536 - GR 70-50-05
Valve Size 2.00 to 24.00 inch (50.80 to 609.60 mm)
View Details
VALVES - BP-100-PP-T-U-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 1.00 inch (25.40 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details