U.S. Plastic Corporation PVC Three-Way Ball Valves 326 Series 22266

Description
Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .312. The 326 Series Three-Way Ball Valve design promotes multiple configurations to fit the exact end use application. The bottom port is common and the 326 Series can be used as a diverter or selecting valve. The handle has 180 rotation and lies over the open port. When the handle is rotated 90 from either port, flow is shut off to both ports. Gray PVC is the standard material and is an NSF Standard 61 Approved Material. Not for vacuum.
Description
Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .312. The 326 Series Three-Way Ball Valve design promotes multiple configurations to fit the exact end use application. The bottom port is common and the 326 Series can be used as a diverter or selecting valve. The handle has 180 rotation and lies over the open port. When the handle is rotated 90 from either port, flow is shut off to both ports. Gray PVC is the standard material and is an NSF Standard 61 Approved Material. Not for vacuum.

Suppliers

Company
Product
Description
Supplier Links
PVC Three-Way Ball Valves 326 Series - 22266 - U.S. Plastic Corporation
Lima, OH, USA
PVC Three-Way Ball Valves 326 Series
22266
PVC Three-Way Ball Valves 326 Series 22266
Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .312. The 326 Series Three-Way Ball Valve design promotes multiple configurations to fit the exact end use application. The bottom port is common and the 326 Series can be used as a diverter or selecting valve. The handle has 180 rotation and lies over the open port. When the handle is rotated 90 from either port, flow is shut off to both ports. Gray PVC is the standard material and is an NSF Standard 61 Approved Material. Not for vacuum.

Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .312. The 326 Series Three-Way Ball Valve design promotes multiple configurations to fit the exact end use application. The bottom port is common and the 326 Series can be used as a diverter or selecting valve. The handle has 180 rotation and lies over the open port. When the handle is rotated 90 from either port, flow is shut off to both ports. Gray PVC is the standard material and is an NSF Standard 61 Approved Material. Not for vacuum.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 22266
Product Name PVC Three-Way Ball Valves 326 Series
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves - AWWA Swing Check Valves - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; Ductile Iron, ASTM A536 - GR 70-50-05
Valve Size 3.00 to 36.00 inch (76.20 to 914.40 mm)
View Details
DPR1 Ultra High Purity Two Stage Dual Stage Pressure Reducing Regulator Semiconductor Grade Regulators -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Media Gas
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
Controller, Triple Deadman, 116 Psi - 162-1023-8116 - Petersen Products Co.
Specs
Valve Size 0.25 inch (6.35 mm)
View Details
T 21 Ball Valve 0 5 4 - 121605012 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material PVC; PVC
Valve Size 1.26 inch (32.00 mm)
View Details