U.S. Plastic Corporation Praher Knife Gate Valves with Air Actuators 21337

Description
Actuated valves for industrial, agricultural and commercial markets. Ideal for quick shut-off in low pressure or vacuum lines. Valve can handle 20" Hg vacuum in closed position and 7" Hg vacuum in open position. PVC construction with TPE (thermoplastic elastomers) lip-type seals, EPDM O-rings and Stainless Steel (304/A4) shaft and hardware. 3" and 4" have full serviceable double O-ring shaft seals. They have a full flow design with unrestricted flow. 3" and 4" have a 1/4" x 20 thread on shaft for easy shaft extension. Valves are quick opening/closing and have simple and trouble-free operation. Maximum operating pressure: 50 psi @ 70F, 3.5 bar @ 20C. Safety clip prevents unintentional closing. Custom made aluminum/stainless steel double acting air cylinder with 1/8" FPT ports. 60 psi minimum air pressure required to operate cylinder. Built for maximum performance and reliability. Magnetic piston standard on all cylinders.
Description
Actuated valves for industrial, agricultural and commercial markets. Ideal for quick shut-off in low pressure or vacuum lines. Valve can handle 20" Hg vacuum in closed position and 7" Hg vacuum in open position. PVC construction with TPE (thermoplastic elastomers) lip-type seals, EPDM O-rings and Stainless Steel (304/A4) shaft and hardware. 3" and 4" have full serviceable double O-ring shaft seals. They have a full flow design with unrestricted flow. 3" and 4" have a 1/4" x 20 thread on shaft for easy shaft extension. Valves are quick opening/closing and have simple and trouble-free operation. Maximum operating pressure: 50 psi @ 70F, 3.5 bar @ 20C. Safety clip prevents unintentional closing. Custom made aluminum/stainless steel double acting air cylinder with 1/8" FPT ports. 60 psi minimum air pressure required to operate cylinder. Built for maximum performance and reliability. Magnetic piston standard on all cylinders.

Suppliers

Company
Product
Description
Supplier Links
Praher Knife Gate Valves with Air Actuators - 21337 - U.S. Plastic Corporation
Lima, OH, USA
Praher Knife Gate Valves with Air Actuators
21337
Praher Knife Gate Valves with Air Actuators 21337
Actuated valves for industrial, agricultural and commercial markets. Ideal for quick shut-off in low pressure or vacuum lines. Valve can handle 20" Hg vacuum in closed position and 7" Hg vacuum in open position. PVC construction with TPE (thermoplastic elastomers) lip-type seals, EPDM O-rings and Stainless Steel (304/A4) shaft and hardware. 3" and 4" have full serviceable double O-ring shaft seals. They have a full flow design with unrestricted flow. 3" and 4" have a 1/4" x 20 thread on shaft for easy shaft extension. Valves are quick opening/closing and have simple and trouble-free operation. Maximum operating pressure: 50 psi @ 70F, 3.5 bar @ 20C. Safety clip prevents unintentional closing. Custom made aluminum/stainless steel double acting air cylinder with 1/8" FPT ports. 60 psi minimum air pressure required to operate cylinder. Built for maximum performance and reliability. Magnetic piston standard on all cylinders.

Actuated valves for industrial, agricultural and commercial markets. Ideal for quick shut-off in low pressure or vacuum lines. Valve can handle 20" Hg vacuum in closed position and 7" Hg vacuum in open position. PVC construction with TPE (thermoplastic elastomers) lip-type seals, EPDM O-rings and Stainless Steel (304/A4) shaft and hardware. 3" and 4" have full serviceable double O-ring shaft seals. They have a full flow design with unrestricted flow. 3" and 4" have a 1/4" x 20 thread on shaft for easy shaft extension. Valves are quick opening/closing and have simple and trouble-free operation. Maximum operating pressure: 50 psi @ 70F, 3.5 bar @ 20C. Safety clip prevents unintentional closing. Custom made aluminum/stainless steel double acting air cylinder with 1/8" FPT ports. 60 psi minimum air pressure required to operate cylinder. Built for maximum performance and reliability. Magnetic piston standard on all cylinders.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 21337
Product Name Praher Knife Gate Valves with Air Actuators
Valve Type Gate
Unlock Full Specs
to access all available technical data

Similar Products

Compact Mass Flow Meters & Regulators - RedyCompact - Sierra Instruments, Inc.
Specs
Valve Type Metering
Primary Material Aluminum; Stainless Steel (optional feature)
Media Gas; High Purity; LP Gas; Air; Breathable
View Details
BIFOLD - Check Valves, PCV -  - Rotork plc
Specs
Valve Type Check
Media Water; Air
Maximum Pressure 188.00 psi (132 m H2O)
View Details
Solenoid Valves - 5000010880-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details