U.S. Plastic Corporation SMC Black Polypropylene Two-Way Ball Valves - 226 Series 22274

Description
Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .312. The 226 Series Two-Way Ball Valve design promotes multiple configurations to fit the exact end use application. Polypropylene are for chemical resistance applications Not for vacuum. FNPT x FNPT end connectors pictured.
Description
Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .312. The 226 Series Two-Way Ball Valve design promotes multiple configurations to fit the exact end use application. Polypropylene are for chemical resistance applications Not for vacuum. FNPT x FNPT end connectors pictured.

Suppliers

Company
Product
Description
Supplier Links
SMC Black Polypropylene Two-Way Ball Valves - 226 Series - 22274 - U.S. Plastic Corporation
Lima, OH, USA
SMC Black Polypropylene Two-Way Ball Valves - 226 Series
22274
SMC Black Polypropylene Two-Way Ball Valves - 226 Series 22274
Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .312. The 226 Series Two-Way Ball Valve design promotes multiple configurations to fit the exact end use application. Polypropylene are for chemical resistance applications Not for vacuum. FNPT x FNPT end connectors pictured.

Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .312. The 226 Series Two-Way Ball Valve design promotes multiple configurations to fit the exact end use application. Polypropylene are for chemical resistance applications Not for vacuum. FNPT x FNPT end connectors pictured.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 22274
Product Name SMC Black Polypropylene Two-Way Ball Valves - 226 Series
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

HVP Panel Mount PTFE Valve - 86781 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
Stainless Steel High Purity High Temperature Pneumatic Actuated Ball Valves JBV2 Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Ball
Primary Material Stainless Steel
Media Gas; Air
View Details
Full Port Brass Ball Valve - 172N-1/4 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
1 1/4 to 1 1/2 in. Size Range Polypropylene Ball Valve Handle|Master File - HA POLY150 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Valve Size 1.25 to 1.50 inch (31.75 to 38.10 mm)
View Details